EN
  • EN
  • DE

M37534M4-106GP#U10G

Part No M37534M4-106GP#U10G
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829219-M37534M4-106GP#U10G
Ultra Librarian 3D Model Ultra Librarian M37534M4-106GP#U10G CAD Model

Description

The M37534M4-106GP#U10G is a microcontroller unit (MCU) manufactured by Renesas Electronics America. It is part of Renesas's broader microcontroller family, likely designed for embedded control applications requiring integrated features and efficient processing.

Applications:

  • Consumer Electronics: Used in televisions, audio equipment, and home appliances for control and processing tasks.
  • Industrial Control: Employed in factory automation systems, motor control, and process control equipment.
  • Automotive Systems: Integrated into automotive control modules such as body control and sensor interface systems.
  • Office Automation: Used in printers, scanners, and other office equipment for device control and data processing.
  • Telecommunications: Applied in communication devices for signal processing and control functions.

Features:

  • Integrated CPU Core: High-performance CPU core suitable for a variety of control algorithms.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data manipulation.
  • Versatile Peripheral Set: Offers UART, SPI, I2C, timers, and ADC/DAC interfaces for connectivity and control.
  • Low Power Consumption: Optimized for energy-efficient operation, extending battery life in portable devices.
  • Robust Design: Designed for reliable operation in harsh environmental conditions.

Benefits:

  • Enhanced System Performance: High-speed processing enables fast and efficient control operations.
  • Cost-Effective Solution: Integration of multiple functions reduces the need for external components.
  • Increased System Reliability: Robust design ensures stable and dependable performance.
  • Simplified Development: Comprehensive development tools and software libraries accelerate time to market.
  • Extended Battery Life: Low power consumption allows for prolonged operation in battery-powered applications.

The M37534M4-106GP#U10G microcontroller offers a balanced combination of processing power, integrated peripherals, and low power consumption, making it well-suited for a wide array of embedded applications. Renesas provides extensive support, including development tools, documentation, and sample code, to enable developers to quickly and efficiently implement their designs. Its features make it a versatile solution for both consumer and industrial control systems.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess