EN
  • EN
  • DE

M37732S4LGP

Part No M37732S4LGP
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1073874-M37732S4LGP
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M37732S4LGP CAD Model

Description

The M37732S4LGP is an 8-bit microcontroller manufactured by Renesas Electronics America, belonging to the 7732 series. It's designed for a variety of embedded applications where efficient processing and low power consumption are important.

Applications

  • Consumer Electronics: Used in remote controls, electronic toys, and audio/video equipment.
  • Home Appliances: Found in appliances like microwave ovens, washing machines, and refrigerators.
  • Office Automation: Integrated into printers, scanners, and fax machines.
  • Industrial Control: Applied in simple industrial control systems and monitoring equipment.
  • Automotive: Used in various automotive subsystems.

Features

  • CPU Core: 8-bit CPU based on the 740 family architecture.
  • ROM: On-chip Read-Only Memory for storing program code.
  • RAM: Integrated Random Access Memory for data storage.
  • I/O Ports: Programmable input/output ports for interfacing with external devices.
  • Timers: Built-in timers and counters for timing control and event counting.
  • Serial Communication: Supports serial communication interfaces such as UART and SPI.
  • Interrupt Controller: Provides interrupt handling capabilities for real-time applications.
  • A/D Converter: Includes an Analog-to-Digital converter for analog signal processing.
  • Low Power Consumption: Designed for energy-efficient operation.

Benefits

  • Cost-Effective: Offers a cost-efficient solution for embedded control applications.
  • Low Power: Suitable for battery-powered devices due to its low power consumption.
  • Versatile: Can be used in a wide range of applications.
  • Integrated Functionality: Combines CPU, memory, and peripherals on a single chip.
  • Analog Capabilities: A/D converter allows for the processing of analog signals.

Additional Details

The M37732S4LGP operates on a single power supply. Programming is typically done using assembly language or C. The datasheet provides detailed information on memory sizes, operating voltage, and pin configurations.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess