EN
  • EN
  • DE

M51957BFP#C61J

Part No M51957BFP#C61J
Manufacturer Renesas Electronics America
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SOP-8
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
RoHS State Request Verification
Win Source Part Number 711034-M51957BFP#C61J
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian M51957BFP#C61J CAD Model

Description

The M51957BFP#C61J is a power management IC manufactured by Renesas Electronics America. It is designed to provide stable and efficient power regulation for various electronic devices. This IC integrates multiple functions to simplify power supply design and improve system performance.

Applications:

  • Power Supplies for Microcontrollers: Provides stable voltage for microcontroller operation.
  • Voltage Regulation in Industrial Equipment: Used in industrial control systems to maintain consistent power.
  • Power Management in Consumer Electronics: Found in devices like televisions, set-top boxes, and audio equipment.
  • Automotive Electronics: Suitable for automotive power regulation circuits.
  • Battery Charging Circuits: Can be used to manage charging in portable devices.

Features:

  • Multiple Output Voltages: Provides several regulated output voltages for different system components.
  • Overcurrent Protection: Protects the IC and connected devices from excessive current.
  • Overvoltage Protection: Prevents damage from voltage spikes.
  • Thermal Shutdown: Shuts down the IC to prevent overheating.
  • Low Quiescent Current: Minimizes power consumption in standby mode.

Benefits:

  • Stable Power Delivery: Ensures consistent voltage levels for reliable operation.
  • System Protection: Integrated protection features safeguard against damage from electrical faults.
  • Energy Efficiency: Low quiescent current reduces power waste.
  • Simplified Design: Integration of multiple functions reduces component count and design complexity.
  • Increased Reliability: Protection mechanisms improve system robustness.

Additional Details:

The M51957BFP#C61J is often used in applications requiring multiple voltage rails. The integrated protection features enhance the overall reliability of the system by preventing damage from overcurrent, overvoltage, and thermal overload conditions. The low quiescent current feature makes it suitable for battery-powered devices where energy conservation is crucial.

This IC is designed to meet the demanding requirements of modern electronic devices, offering a combination of high performance, reliability, and efficiency. It is commonly used in a variety of power supply applications where stable and protected power is essential. The Renesas M51957BFP#C61J offers a comprehensive solution for power management needs.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC POWER
Lowest to $0.8732
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess