EN
  • EN
  • DE

P9120-M0NBGI

Part No P9120-M0NBGI
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018309-P9120-M0NBGI
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P9120-M0NBGI CAD Model

Description

The P9120-M0NBGI is a highly integrated system-on-chip (SoC) from Renesas Electronics America, designed for advanced applications requiring high-performance processing and robust connectivity. This device integrates a powerful processor core with a comprehensive set of peripherals, making it suitable for a variety of embedded systems.

Applications:

  • Industrial automation: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and industrial networking equipment.
  • Automotive electronics: Employed in engine control units (ECUs), infotainment systems, and advanced driver-assistance systems (ADAS).
  • Networking equipment: Found in routers, switches, and network interface cards (NICs) to provide high-speed data processing and communication capabilities.
  • Consumer electronics: Integrated into smart home devices, set-top boxes, and other multimedia applications requiring advanced processing and connectivity.
  • Medical devices: Used in patient monitoring systems, diagnostic equipment, and other medical instruments requiring reliable and high-performance operation.

Features:

  • High-performance processor core: Equipped with a robust processor core, ensuring efficient processing of complex tasks.
  • Integrated peripherals: Includes a wide range of peripherals such as UART, SPI, I2C, Ethernet, and USB for versatile connectivity options.
  • Advanced memory interface: Supports various memory types, including DDR, SRAM, and Flash, enabling flexible memory configurations.
  • Low power consumption: Designed for energy-efficient operation, making it suitable for battery-powered applications.
  • Security features: Incorporates hardware-based security features to protect against unauthorized access and tampering.

Benefits:

  • Enhanced system performance: Delivers high-speed processing and efficient data handling, resulting in improved system responsiveness and overall performance.
  • Reduced system cost: Integrates multiple functions into a single chip, minimizing the need for external components and reducing overall system cost.
  • Simplified system design: Provides a comprehensive set of peripherals and interfaces, simplifying the design and development process.
  • Increased system reliability: Offers robust performance and stability, ensuring reliable operation in demanding environments.
  • Faster time-to-market: Enables rapid prototyping and development, accelerating time-to-market for new products.

Additional Details:

The P9120-M0NBGI typically operates within a specific voltage range (e.g., 1.8V to 3.3V) and offers various power-saving modes to optimize energy consumption. It is available in different package options (e.g., BGA, QFP) to accommodate various board layouts and assembly processes. The device also supports a wide range of operating temperatures, making it suitable for use in industrial and automotive applications. Detailed technical specifications, including clock speed, memory capacity, and peripheral configurations, can be found in the product datasheet provided by Renesas Electronics America.

You May Also Be Interested in

Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Intel
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess