EN
  • EN
  • DE

PS2561L1-1-V-A(LJ)

Part No PS2561L1-1-V-A(LJ)
Manufacturer Renesas Electronics America
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Renesas Electronics America
Win Source Part Number 352086-PS2561L1-1-V-A(LJ)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS2561L1-1-V-A(LJ) CAD Model

Description

The PS2561L1-1-V-A(LJ) is a high-performance, single-channel optocoupler manufactured by Renesas Electronics America. This device is designed for high-density mounting and offers improved common-mode transient immunity (CMTI) compared to standard optocouplers. It utilizes an LED as the input and a phototransistor as the output, providing electrical isolation between the input and output circuits.

Applications:

  • Programmable Logic Controllers (PLCs): Used for isolating input and output modules.
  • Inverter Control: Provides isolation in inverter circuits, especially in motor drives and solar inverters.
  • Factory Automation: Protects control systems from voltage spikes and noise in industrial environments.
  • Power Supplies: Isolates the primary and secondary sides of power supplies.
  • Measurement Equipment: Ensures accurate and safe measurements by isolating sensitive circuits.

Features:

  • High Isolation Voltage: Offers a high isolation voltage between input and output, typically 5000 Vrms.
  • Compact Package: Designed for high-density mounting, saving valuable board space.
  • High Common-Mode Transient Immunity (CMTI): Provides excellent immunity to noise and voltage transients.
  • Current Transfer Ratio (CTR): Offers a stable and reliable current transfer ratio, ensuring efficient signal transmission.
  • Pb-Free Construction: Complies with environmental regulations, being free from lead.

Benefits:

  • Enhanced System Reliability: Electrical isolation protects sensitive circuits from damage due to voltage spikes or ground loops.
  • Improved Noise Immunity: High CMTI ensures reliable operation in noisy industrial environments.
  • Reduced Board Space: Compact package allows for denser board designs.
  • Simplified Circuit Design: Provides a simple and effective way to isolate different parts of a circuit.
  • Compliance with Safety Standards: High isolation voltage meets stringent safety requirements.

Additional Details:

The PS2561L1-1-V-A(LJ) features a forward current (IF) of typically 5 mA and a collector-emitter voltage (VCEO) rating that ensures compatibility with a wide range of circuit designs. The operating temperature range is typically from -55°C to +100°C, making it suitable for harsh environments. It is crucial to consult the Renesas datasheet for precise electrical characteristics, application-specific recommendations, and safety precautions before implementation.

You May Also Be Interested in

Vishay
OPTOISO 5KV TRANS W/BASE SOP-6L5
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677
Fairchild/ON Semiconductor
OPTOCOUPLER DARL 2CHAN 8SOIC
Lowest to $3.7826
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008
Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.3584

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7179 $59.4864
38+ $3.0504 $115.9152
59+ $2.9556 $174.3804
81+ $2.8598 $231.6438
105+ $2.7651 $290.3355
140+ $2.4786 $347.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess