EN
  • EN
  • DE

ADM2795EARWZ

Part No ADM2795EARWZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Manufacturer Analog Devices Inc.
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 30 mV
Data Rate 2.5Mbps
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADM2795
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-ADM2795EARWZ,505-ADM2795EARWZ,ADM2795EARWZ-ND
Standard Package 47
Win Source Part Number 1323520-ADM2795EARWZ
Ultra Librarian 3D Model Ultra Librarian ADM2795EARWZ CAD Model

Description

Product Overview: ADM2795EARWZ by Analog Devices Inc.

The ADM2795EARWZ is a robust, high-speed transceiver module from Analog Devices Inc., designed to facilitate reliable communication in harsh industrial environments. This component is a part of the company's extensive portfolio of interface and isolation products, which are renowned for their performance and durability. The ADM2795EARWZ is particularly suitable for applications requiring high data integrity and noise immunity.

Key Features

  • Integrated Isolation: The device offers an integrated 5 kVrms signal and power isolated RS-485/RS-422 transceiver, ensuring that the data lines are protected from common-mode voltage, which can be detrimental to the integrity of the communication.
  • High Data Rates: It supports data rates up to 25 Mbps, making it an excellent choice for applications that require fast data transmission, such as real-time control systems.
  • Thermal Shutdown Protection: The ADM2795EARWZ comes with a thermal shutdown feature that prevents the device from overheating, thereby ensuring long-term reliability.
  • ESD Protection: The device is equipped with high levels of ESD protection, which is essential for preventing damage from electrostatic discharges during handling and operation.
  • Half-Duplex Operation: It operates in a half-duplex mode, allowing for bidirectional communication over a single pair of wires, which helps to reduce the complexity and cost of the cabling.

Applications

The ADM2795EARWZ is ideal for a wide range of applications, including but not limited to:

  • Industrial field buses
  • Factory automation and process control
  • Building automation
  • Instrumentation and control systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADM2795EARWZ is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected by industry professionals. The transceiver's robust design ensures that it can withstand the demanding conditions of industrial environments, providing reliable performance over a wide temperature range.

For engineers and designers looking for a reliable communication solution, the ADM2795EARWZ from Analog Devices Inc. offers a perfect blend of speed, robustness, and protection, making it a top choice for any application requiring isolated data transmission.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0749 $64.1498
4+ $26.3178 $105.2712
6+ $25.4954 $152.9724
9+ $24.6730 $222.0570
11+ $23.8505 $262.3555
15+ $21.3833 $320.7495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 355 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess