EN
  • EN
  • DE

SIT8103AI-23-33E-30.00000T

Part No SIT8103AI-23-33E-30.00000T
Manufacturer SiTIME
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837730-SIT8103AI-23-33E-30.00000T
Ultra Librarian 3D Model Ultra Librarian SIT8103AI-23-33E-30.00000T CAD Model

Description

The SiTime SIT8103AI-23-33E-30.00000T is a programmable oscillator from SiTime's SiT8103 series. This device is known for its high performance, small size, and exceptional reliability, making it suitable for a wide array of applications.

Applications:

  • Industrial Automation: Used in control systems, PLCs, and other industrial equipment.
  • Networking Equipment: Found in routers, switches, and other networking devices for precise timing.
  • Consumer Electronics: Integrated into various consumer products requiring accurate clock signals.
  • Automotive Systems: Employed in automotive electronics such as infotainment systems and engine control units.
  • Medical Devices: Used in medical equipment requiring high precision and reliability.

Features:

  • Frequency: 30.00000 MHz.
  • Supply Voltage: Operates at 3.3V.
  • Frequency Stability: High frequency stability ensuring consistent performance.
  • Programmability: Allows for customization of frequency and other parameters.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Small Size: Compact footprint for space-constrained applications.
  • High Reliability: Robust design for long-term performance.

Benefits:

  • Precise Timing: Ensures accurate and reliable operation of electronic systems.
  • Flexibility: Programmable features allow for adaptation to different application requirements.
  • Energy Efficiency: Low power consumption reduces overall system power requirements.
  • Space Saving: Small size enables integration into compact devices.
  • Robust Performance: High reliability ensures long-term operation in demanding environments.

The SIT8103AI-23-33E-30.00000T oscillator is designed to meet the stringent requirements of modern electronic applications. Its combination of programmability, high performance, and reliability makes it a valuable component in a variety of industries.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess