EN
  • EN
  • DE

PS9858-2-F3-AX

Part No PS9858-2-F3-AX
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 281569-PS9858-2-F3-AX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS9858-2-F3-AX CAD Model

Description

The PS9858-2-F3-AX is a solid-state relay (SSR) produced by Renesas Electronics America, intended for switching AC loads in a variety of applications. The '-2' likely indicates a specific voltage rating or configuration within the PS9858 series, while 'F3' and 'AX' likely represent specific packaging and testing characteristics.

Applications:

  • Industrial Automation Systems: Used for switching motors, valves, and other actuators in automated manufacturing processes.
  • Building Management Systems: Incorporated in systems controlling lighting, HVAC, and security features in commercial and residential buildings.
  • Medical Equipment: Employed where isolated and reliable AC switching is essential in medical devices.
  • Test and Measurement Instruments: Used within testing equipment for switching signals and power with high precision.
  • Power Distribution Units (PDUs): Integrated into PDUs for switching power to various connected devices.

Features:

  • Zero-Cross Switching: Reduces electromagnetic interference (EMI) and extends the lifespan of connected loads by switching at the zero-crossing point of the AC waveform.
  • High Isolation Voltage: Ensures electrical isolation between the control circuit and the load circuit, enhancing safety and preventing ground loops.
  • Low On-Resistance: Minimizes power dissipation and heat generation during operation, improving energy efficiency.
  • Compact Package: Designed for efficient use of space on printed circuit boards (PCBs).
  • Optically Isolated: Uses an optocoupler to provide electrical isolation, enhancing reliability and noise immunity.

Benefits:

  • Increased Reliability: Solid-state design eliminates mechanical wear and tear, leading to a longer operational life compared to electromechanical relays.
  • Reduced Maintenance: The absence of moving parts minimizes the need for maintenance and repair.
  • Lower Power Consumption: Requires less power to operate compared to electromechanical relays, contributing to energy savings.
  • Faster Switching Speed: Provides quicker switching times, improving system response and performance.
  • Quiet Operation: Operates silently, making it suitable for noise-sensitive environments.

Additional Details:

The PS9858-2-F3-AX typically operates with a control voltage of 5V DC and is designed to switch AC voltages up to 250V AC. The specific current rating will depend on the specific variant. The isolation voltage is generally several kilovolts. For detailed specifications, including the exact current rating, input voltage range, and operating temperature range, refer to the device datasheet. This component is often designed for surface mount applications. Adhering to the recommended operating conditions and ensuring proper thermal management are crucial for reliable long-term performance.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NXP / Nexperia
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess