EN
  • EN
  • DE

QS34X245Q3G8

Part No QS34X245Q3G8
Manufacturer Renesas Electronics America
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8 X 1:1 80QVSOP / Bus Switch 8 x 1:1 80-QVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Renesas Electronics America Inc
Series 34X
Package Tape & Reel
Product Status Obsolete
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 80-FSOP (0.154", 3.90mm Width)
Supplier Device Package 80-QVSOP
Base Product Number QS34X245
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names QS34X245Q3G8-ND,800-3661-6,800-3661-2,800-3661-1,IDTQS34X245Q3G8,IDTQS34X245Q3G8-ND
Standard Package 2,000
Win Source Part Number 1086891-QS34X245Q3G8
Ultra Librarian 3D Model Ultra Librarian QS34X245Q3G8 CAD Model

Description

The QS34X245Q3G8 is a high-performance CMOS device manufactured by Renesas Electronics America. It serves as a 32-bit bus switch with a low on-resistance, designed for high-speed data transfer applications. Its primary function is to facilitate bidirectional data flow with minimal signal degradation.

Applications

  • High-Speed Data Transfer
  • Bus Isolation
  • Level Translation
  • Multiplexing Applications
  • Memory Interfacing

Features

  • 32-Bit Bus Switch: Accommodates wide data buses for parallel data transfer.
  • Low On-Resistance: Minimizes signal attenuation and distortion, ensuring high signal integrity.
  • High Bandwidth: Supports high-frequency signals, enabling fast data transmission rates.
  • Bidirectional Data Flow: Allows data to flow in either direction, providing flexibility in system design.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • TTL-Compatible Inputs: Simplifies interfacing with TTL logic devices.

Benefits

  • Improved Data Throughput: The low on-resistance and high bandwidth allow for high-speed data transfer, improving overall system performance.
  • Enhanced Signal Integrity: Minimizes signal degradation, ensuring accurate data transmission.
  • Reduced Power Consumption: CMOS technology minimizes power consumption, making it suitable for power-sensitive applications.
  • Increased System Reliability: High noise immunity improves system reliability in noisy environments.
  • Simplified System Design: TTL-compatible inputs and bidirectional data flow simplify system design and integration.

Additional Details

The QS34X245Q3G8 is available in various package options to meet different application requirements. It is designed to minimize signal reflections and crosstalk, ensuring high signal integrity in high-speed systems. Refer to the Renesas Electronics America datasheet for detailed specifications, including voltage range, operating temperature, and specific on-resistance values.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3234 $58.6468
5+ $24.0602 $120.3010
7+ $23.3083 $163.1581
9+ $22.5564 $203.0076
12+ $21.8046 $261.6552
16+ $19.5489 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,268 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess