EN
  • EN
  • DE

QS74FCT2374CTSO

Part No QS74FCT2374CTSO
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Number of Bits 8
Number of Pins 20
Operating Supply Voltage 5 V
Propagation Delay 5.2 ns
RoHS Non-Compliant
Win Source Part Number 1086916-QS74FCT2374CTSO
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QS74FCT2374CTSO CAD Model

Description

The QS74FCT2374CTSO is an octal D-type flip-flop with 3-state outputs manufactured by Renesas Electronics America. Belonging to the Fast CMOS Technology (FCT) family, it combines high-speed operation with low power consumption. The '2374' typically indicates an octal D-type flip-flop with edge-triggered inputs and 3-state outputs, making it suitable for a wide range of storage and buffering applications.

Applications

  • Data Buffering: Used to buffer and store data in digital systems.
  • Register Storage: Employed as registers for storing data values.
  • Address Latching: Latches address lines for memory access.
  • I/O Port Expansion: Expands the number of available I/O ports.
  • Control Signal Storage: Stores control signals for various system functions.

Features

  • High-Speed Operation: Offers fast clock-to-output delays for high-performance applications.
  • Low Power Consumption: Achieves low power dissipation through CMOS technology.
  • Edge-Triggered D-Type Flip-Flops: Data is captured on the rising or falling edge of the clock signal.
  • 3-State Outputs: Allows outputs to be in a high, low, or high-impedance state, facilitating bus sharing.
  • SOIC Package: Available in a SOIC (Small Outline Integrated Circuit) package for surface-mount applications.

Benefits

  • Improved System Performance: High-speed operation contributes to faster overall system performance.
  • Reduced Power Consumption: Low power consumption saves energy and reduces heat generation.
  • Precise Data Storage: Edge-triggered inputs ensure accurate data capture.
  • Design Flexibility: 3-state outputs enable versatile bus-oriented designs.
  • Compact Footprint: SOIC package minimizes board space requirements.

Additional Details

The device operates from a supply voltage of typically 5V. Key parameters include clock-to-output delay, setup and hold times, and power dissipation characteristics. The 'CT' designation indicates a specific temperature range or speed grade. Detailed electrical characteristics, timing diagrams, and package dimensions are available in the Renesas datasheet. The output enable pin controls the 3-state outputs.

Designers should always refer to the official datasheet for precise specifications and application guidelines. The SOIC package is well-suited for automated assembly processes.

You May Also Be Interested in

Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Rockwell
Need more? Email Us
Intel
Lowest to $18.4668
Yageo
Need more? Email Us
Intel
Need more? Email Us
Essentra Components
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess