EN
  • EN
  • DE

R1EX24128ASASOA

Part No R1EX24128ASASOA
Manufacturer Renesas Electronics America
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 181939-R1EX24128ASASOA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1EX24128ASASOA CAD Model

Description

The R1EX24128ASASOA is a high-performance static random-access memory (SRAM) chip manufactured by Renesas Electronics America. It is designed for applications requiring fast access times and low power consumption. This SRAM offers a storage capacity of 128 kilobits, organized as 16,384 words x 8 bits. It is well-suited for use in embedded systems, portable devices, and other applications where memory performance is critical.

Applications:

  • Embedded Systems: Used as cache memory or working memory in microcontrollers and microprocessors.
  • Portable Devices: Ideal for use in mobile phones, digital cameras, and other battery-powered devices.
  • Networking Equipment: Can be used in routers, switches, and other networking devices for data buffering and storage.
  • Industrial Automation: Suitable for programmable logic controllers (PLCs) and other industrial control systems.
  • Medical Devices: Applicable in medical imaging equipment and patient monitoring systems.

Features:

  • High-speed access: Offers fast read and write access times, typically in the nanosecond range, enabling quick data retrieval and storage.
  • Low power consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • Wide operating voltage range: Operates over a wide voltage range, providing flexibility in system design.
  • TTL-compatible inputs and outputs: Compatible with standard TTL logic levels, simplifying interfacing with other components.
  • Data retention capability: Retains data even when power is turned off, ensuring data integrity.
  • Available in various package options: Offered in different package options, such as SOP, TSOP, and BGA, providing flexibility in board design.

Benefits:

  • Improved system performance: Fast access times enhance the overall performance of the system.
  • Extended battery life: Low power consumption extends the battery life of portable devices.
  • Simplified system design: TTL-compatible inputs and outputs simplify interfacing with other components.
  • Reliable data storage: Data retention capability ensures data integrity.
  • Flexibility in board design: Availability in various package options provides flexibility in board design.

Additional details: The R1EX24128ASASOA typically operates at a supply voltage of 3.3V or 5V and has an operating temperature range of -40°C to +85°C. It features a CMOS process technology, which contributes to its low power consumption and high performance. This SRAM is RoHS compliant, ensuring environmental compliance. This memory component is an excellent choice for a wide range of applications requiring high speed, low power, and reliable data storage.

You May Also Be Interested in

Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4313 $59.4504
19+ $6.0984 $115.8696
30+ $5.9078 $177.2340
41+ $5.7173 $234.4093
53+ $5.5267 $292.9151
70+ $4.9550 $346.8500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess