EN
  • EN
  • DE

R2A20260

Part No R2A20260
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 287990-R2A20260
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R2A20260 CAD Model

Description

The R2A20260 is a power management IC (PMIC) from Renesas Electronics, designed to provide efficient and reliable power solutions for a variety of applications. This integrated circuit combines multiple power conversion and control functions, contributing to a reduced system size, lowered cost, and improved overall efficiency. It is engineered to handle various power requirements within electronic devices.

Applications

  • Automotive Systems: Powering components in automotive applications such as navigation systems and entertainment consoles.
  • Industrial Equipment: Used within industrial machinery and control systems to manage power distribution.
  • Consumer Electronics: Found in devices like smartphones, tablets, and portable media players for efficient power management.
  • Networking Devices: Powering routers, switches, and other communication equipment.
  • FPGA and Processor Power: Providing regulated power rails for FPGAs and microprocessors.

Features

  • High Power Efficiency: Integrated DC-DC converters and LDO regulators offer high power conversion efficiency, reducing energy loss.
  • Multiple Output Channels: Features several output channels for powering various components of a system.
  • Protection Features: Includes overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown to ensure device safety.
  • Adjustable Output Voltage: Enables users to customize voltage levels to suit specific application needs.
  • Compact Package: Designed in a compact package, making it suitable for space-constrained applications.
  • I2C Interface: Supports I2C communication for configuration and monitoring.

Benefits

  • Reduced System Cost: Integrating multiple functions into one chip minimizes the number of discrete components, thus lowering the total cost.
  • Improved Power Efficiency: The device's high-efficiency converters help reduce power consumption and extend battery life in portable devices.
  • Enhanced System Reliability: Built-in protection mechanisms prevent damage from electrical faults, enhancing system robustness.
  • Simplified Design: The integrated design simplifies the power supply design, shortening time-to-market.
  • Flexible Configuration: Adjustable output voltages and the I2C interface enable flexible configuration for diverse system requirements.

Additional Details

The R2A20260 generally incorporates multiple buck (step-down) converters that can deliver significant current, along with LDO regulators to supply stable voltage rails. Additional functionalities include soft-start capability, power-good indicators, and enable/disable control for each output channel. Typically, it operates within a temperature range of -40°C to +85°C, suitable for a variety of operating conditions. The device is usually offered in a surface-mount package, enabling compact designs and efficient thermal management.

You May Also Be Interested in

STMicroelectronics
Lowest to $16.1215
Qualcomm
Lowest to $11.4253
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
EPCOS (TDK)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess