The R2S11001FT is a power amplifier IC produced by Renesas Electronics America. This amplifier is designed for audio applications, providing high-quality amplification with features aimed at reducing distortion and improving efficiency. It is often used in applications where space and power consumption are critical factors.
Applications:
- Portable audio players
- Headphone amplifiers
- Small speaker systems
- Wireless audio devices
- Automotive audio systems (secondary amplification)
Features:
- High output power
- Low total harmonic distortion (THD)
- Integrated protection circuits (overcurrent, thermal)
- Standby function
- Single-supply operation
- Surface mount package
Benefits:
- Delivers clear and powerful audio amplification
- Protects the amplifier from damage due to overcurrent or thermal overload
- Reduces power consumption when not in use
- Simplifies circuit design
- Suitable for compact electronic devices
Technical Specifications (Typical):
While detailed specifications vary depending on the specific model and production batch, the R2S11001FT typically offers an output power in the range of 1W to 3W into an 8-ohm load. The THD+N (Total Harmonic Distortion + Noise) is typically less than 0.1% under normal operating conditions. The supply voltage typically ranges from 3V to 5V. Refer to the Renesas datasheet for precise specifications.
The integrated protection circuits include short-circuit protection, overcurrent protection, and thermal shutdown. These features safeguard the amplifier and connected components from damage due to fault conditions. The standby function allows for reduced power consumption when the amplifier is not actively amplifying audio. The surface mount package is suitable for automated assembly and compact designs.
In summary, the R2S11001FT provides a compact and efficient solution for audio amplification needs in portable and space-constrained applications.