EN
  • EN
  • DE

R5F100MLA

Part No R5F100MLA
Manufacturer Renesas Electronics America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case QFP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 733647-R5F100MLA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F100MLA CAD Model

Description

The R5F100MLA is a microcontroller from Renesas Electronics America, part of the RL78/G13 family. This low-power microcontroller is designed for a wide range of embedded applications where energy efficiency and cost-effectiveness are crucial.

Applications:

  • Home appliances
  • Industrial control
  • Healthcare devices
  • Lighting control
  • Smart meters

Features:

  • RL78 CPU core
  • Low power consumption
  • Flash memory (typically 128KB)
  • RAM (typically 8KB)
  • Data Flash
  • A/D converter
  • D/A converter
  • Timers
  • Serial interfaces (UART, SPI, I2C)

Benefits:

  • Extended battery life in portable applications
  • Reduced energy consumption in always-on devices
  • Cost-effective solution for high-volume production
  • Versatile peripheral set for various applications
  • Simplified system design with integrated features

Additional Details:

The R5F100MLA microcontroller is designed to minimize power consumption in both active and standby modes. Its low-power features include a fast wake-up time from sleep mode, which allows it to quickly respond to events while minimizing energy usage. The integrated flash memory provides storage for program code and data, while the RAM provides working memory for real-time operations. The data flash is used for storing data that needs to be preserved even when the device is powered off.

The analog-to-digital converter (ADC) enables the microcontroller to interface with analog sensors, while the digital-to-analog converter (DAC) allows it to generate analog output signals. The timers are used for generating precise timing signals and controlling external devices. The serial interfaces provide communication with other devices, such as sensors, displays, and communication modules. Renesas provides comprehensive development tools and software libraries to support the use of this microcontroller. Detailed specifications are available in the product datasheet.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess