EN
  • EN
  • DE

R5F100PHA

Part No R5F100PHA
Manufacturer Renesas Electronics America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1420+
Reference case QFP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 741001-R5F100PHA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F100PHA CAD Model

Description

The R5F100PHA is a microcontroller unit (MCU) from Renesas Electronics' RL78/G13 series. This ultra-low power microcontroller is designed for a broad range of applications requiring efficient processing and minimal energy consumption. It's part of a family of microcontrollers known for their balanced performance and low power operation.

Applications:

  • Home appliances: Such as refrigerators, washing machines, and air conditioners, where intelligent control and energy efficiency are crucial.
  • Industrial control systems: Including motor control, sensor monitoring, and automation equipment.
  • Healthcare devices: Such as portable medical devices, fitness trackers, and patient monitoring systems.
  • Smart meters: For accurate energy measurement and communication in smart grid applications.
  • Security systems: Including alarm systems, access control systems, and surveillance equipment.

Features:

  • RL78 CPU core: High-performance 16-bit CPU core delivering excellent processing power.
  • Ultra-low power consumption: Optimized for energy-efficient operation, extending battery life in portable applications.
  • On-chip memory: Integrated flash memory and SRAM for program storage and data manipulation.
  • Peripheral interfaces: Includes UART, SPI, I2C, and timers for versatile connectivity.
  • Analog peripherals: Incorporates ADC (Analog-to-Digital Converter) and DAC (Digital-to-Analog Converter) for analog signal processing.
  • Operating voltage: Wide operating voltage range to accommodate various power supply options.
  • Temperature range: Extended temperature range for reliable operation in harsh environments.

Benefits:

  • Reduced power consumption: Minimizes energy usage, leading to longer battery life and lower operating costs.
  • Enhanced performance: Provides sufficient processing power for demanding applications.
  • Simplified system design: Integrated peripherals reduce the need for external components, saving board space and cost.
  • Improved reliability: Robust design and extended temperature range ensure reliable operation in challenging conditions.
  • Flexible connectivity: Versatile communication interfaces enable seamless integration with other devices and systems.

The R5F100PHA microcontroller offers a compelling combination of performance, power efficiency, and integrated features, making it an excellent choice for a wide array of embedded applications. Its robust design and comprehensive feature set ensure reliable and efficient operation in diverse environments. The integrated ADC allows for direct sensor interfacing, simplifying designs for applications requiring analog measurements. The various serial communication interfaces such as UART, SPI, and I2C provide flexible options for connecting to other devices and peripherals. The microcontroller's low power consumption is achieved through various power-saving modes, allowing designers to optimize energy usage based on the specific application requirements. The on-chip debug functionality facilitates efficient software development and debugging. Renesas also provides comprehensive development tools and support to further ease the design process.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4761 $58.2849
22+ $5.3142 $116.9124
34+ $5.1478 $175.0252
47+ $4.9815 $234.1305
60+ $4.8164 $288.9840
81+ $4.3174 $349.7094
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess