EN
  • EN
  • DE

R5F10BADKSP

Part No R5F10BADKSP
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1147041-R5F10BADKSP
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F10BADKSP CAD Model

Description

The R5F10BADKSP is a microcontroller from the RL78/G13 series manufactured by Renesas Electronics. It's a low-power, general-purpose microcontroller suitable for a wide range of applications.

Applications:

  • Home Appliances: Used in controlling various functions in home appliances such as washing machines, refrigerators, and air conditioners.
  • Industrial Control Systems: Suitable for industrial control applications like motor control, sensor monitoring, and data logging.
  • Consumer Electronics: Implemented in consumer electronics devices such as remote controls, toys, and audio equipment.
  • Healthcare Devices: Can be found in portable medical devices, patient monitoring systems, and diagnostic equipment.

Features:

  • RL78 CPU Core: Based on the Renesas RL78 CPU core, known for its low power consumption and high performance.
  • 16KB Flash Memory: Includes 16KB of flash memory for program storage.
  • 2KB SRAM: Features 2KB of SRAM for data storage during program execution.
  • Various Communication Interfaces: Offers multiple communication interfaces, including UART, SPI, and I2C, for connecting to external devices.
  • 10-bit ADC: Integrated 10-bit analog-to-digital converter (ADC) for analog signal acquisition.

Benefits:

  • Low Power Consumption: Enables energy-efficient operation, extending battery life in portable applications.
  • High Performance: Provides sufficient processing power for a wide range of control and monitoring tasks.
  • Versatile Communication Interfaces: Allows for easy integration with various sensors, actuators, and other external devices.
  • Integrated ADC: Simplifies analog signal processing and reduces the need for external components.

Additional Details:

The R5F10BADKSP operates within a specified voltage range and temperature range. Refer to the datasheet for detailed electrical characteristics, pinout diagrams, and application notes to ensure proper usage and optimal performance in your design. Key specifications include operating frequency, interrupt capabilities, and available package options. The datasheet details the device's peripheral functions, power management features, and debugging capabilities.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2402 $65.9216
18+ $6.7611 $121.6998
27+ $6.5499 $176.8473
37+ $6.3386 $234.5282
48+ $6.1273 $294.1104
64+ $5.4934 $351.5776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess