EN
  • EN
  • DE

R5F21248SDFP

Part No R5F21248SDFP
Manufacturer Renesas Electronics America
Description SINGLE-CHIP 16-BIT CMOS MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241591-R5F21248SDFP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F21248SDFP CAD Model

Description

The R5F21248SDFP is a microcontroller from Renesas Electronics America belonging to the R8C/2x Series. This series is known for its compact size and efficient performance in embedded control applications. The R5F21248SDFP is a low-power, single-chip microcontroller that integrates a variety of peripheral functions, making it suitable for use in a wide range of industrial and consumer electronic devices.

Applications

  • Consumer Electronics: Remote controls, small appliances, and other battery-powered devices.
  • Industrial Control: Motor control, sensor applications, and process automation.
  • Healthcare Devices: Portable medical instruments and monitoring equipment.
  • Security Systems: Alarm systems, access control, and surveillance devices.
  • Automotive Applications: Dashboard controls and small automotive electronics.

Features

  • CPU Core: R8C CPU core with a maximum operating frequency, delivering efficient performance for various control tasks.
  • Memory: Integrated flash memory for program storage and RAM for data processing.
  • Timers: Multiple timers/counters for timing control, pulse generation, and event management.
  • Communication Interfaces: UART, SPI, and I2C interfaces for serial communication with other devices.
  • ADC/DAC: Analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) for analog signal processing.
  • I/O Ports: General-purpose input/output (GPIO) ports for interfacing with external devices and sensors.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.
  • Interrupt Controller: Flexible interrupt controller for handling various interrupt sources.
  • Operating Voltage: Wide operating voltage range to accommodate different power supply requirements.

Benefits

  • High Performance: The R8C core provides sufficient processing power for a wide range of embedded control applications.
  • Integrated Peripherals: The integration of various peripheral functions reduces the need for external components, simplifying system design and reducing cost.
  • Low Power Consumption: The low-power design extends battery life in portable devices.
  • Flexible Communication Interfaces: The availability of multiple communication interfaces allows for easy integration with other devices and systems.
  • Easy Development: Renesas provides comprehensive development tools and support, making it easy to develop and debug applications.

Technical Specifications

The specific technical specifications will depend on the exact model variant of the R5F21248SDFP. However, typical specifications include:

  • Flash Memory: Varies depending on the model (e.g., 32KB, 64KB).
  • RAM: Varies depending on the model (e.g., 2KB, 4KB).
  • Operating Voltage: 1.8V to 5.5V.
  • Operating Temperature: -40°C to +85°C.
  • Package: Typically available in small form-factor packages such as QFP or LQFP.

The R5F21248SDFP is a versatile microcontroller that offers a good balance of performance, integration, and low power consumption, making it a popular choice for a wide range of embedded applications.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1698 $60.5094
7+ $16.5500 $115.8500
11+ $16.0326 $176.3586
15+ $15.5151 $232.7265
20+ $14.9988 $299.9760
26+ $13.4465 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess