EN
  • EN
  • DE

R5F21254SNFP

Part No R5F21254SNFP
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description RENESAS 16-BIT SINGLE-CHIP MCU R8C FAMILY / R8C/2x SERIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241593-R5F21254SNFP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F21254SNFP CAD Model

Description

The R5F21254SNFP is a microcontroller unit (MCU) from Renesas Electronics America, part of the R8C family. This MCU is designed for a wide range of embedded applications, offering a balance of performance, low power consumption, and integrated peripherals.

Applications:

  • Motor control applications
  • Home appliances
  • Industrial control systems
  • Security systems
  • Battery-powered devices

Features:

  • 16-bit R8C CPU core.
  • On-chip flash memory.
  • On-chip RAM.
  • Multiple timers.
  • Serial communication interfaces (UART, SPI, I2C).

Benefits:

  • Efficient processing of control algorithms.
  • Flexible memory options.
  • Simplified system design due to integrated peripherals.
  • Low power consumption for extended battery life.
  • Cost-effective solution for embedded control.

The R5F21254SNFP is designed for efficient operation and ease of integration into embedded systems. The 16-bit R8C CPU core provides sufficient processing power for real-time control tasks. The on-chip flash memory allows for easy program updates and storage. The on-chip RAM provides working memory for data manipulation. Multiple timers support precise timing and control functions. Serial communication interfaces enable communication with other devices and peripherals.

Technical Specifications: The R5F21254SNFP typically operates at clock frequencies up to 20 MHz. The flash memory size is usually between 16KB and 64KB. The RAM size is typically between 1KB and 4KB. The operating voltage range is typically between 2.7V and 5.5V. Detailed specifications on memory size, peripheral count, and pinout are available in the Renesas Electronics America datasheet for this part. Package options include QFP and LQFP.

The R5F21254SNFP is a versatile and cost-effective microcontroller suitable for a wide range of embedded control applications. Its balance of performance, low power consumption, and integrated peripherals makes it a popular choice for designers in the industrial, consumer, and automotive sectors.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.4285 $66.8570
4+ $27.4286 $109.7144
6+ $26.5714 $159.4284
8+ $25.7143 $205.7144
11+ $24.8571 $273.4281
14+ $22.2857 $311.9998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess