EN
  • EN
  • DE

R5F21256SNFP

Part No R5F21256SNFP
Manufacturer Renesas Electronics America
Description RENESAS 16-BIT SINGLE-CHIP MCU R8C FAMILY / R8C/2x SERIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241596-R5F21256SNFP
Manufacturer Homepage www.renesas.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F21256SNFP CAD Model

Description

The R5F21256SNFP is a microcontroller from Renesas Electronics America, belonging to the R8C/2x Series. It's a compact, single-chip microcontroller designed for embedded control applications requiring low power consumption and integrated peripherals. This microcontroller is commonly used in a variety of consumer, industrial, and automotive applications.

Applications:

  • Automotive electronics: Used in body control modules, sensor interfaces, and dashboard systems.
  • Industrial control: Employed in motor control, process automation, and data acquisition systems.
  • Consumer electronics: Found in remote controls, home appliances, and gaming devices.
  • Medical devices: Used in portable medical equipment and monitoring systems.
  • Security systems: Implemented in alarm systems and access control systems.

Features:

  • R8C CPU core: High-performance 16-bit CPU with a rich instruction set.
  • On-chip Flash memory: 32KB of Flash memory for program storage.
  • On-chip RAM: 2KB of RAM for data storage.
  • Timers: Multiple timers/counters for timing control and event management.
  • Serial communication interfaces: UART, SPI, and I2C for communication with other devices.
  • A/D converter: 10-bit analog-to-digital converter for sensor input.
  • I/O ports: General-purpose input/output ports for interfacing with external devices.
  • Low-power operation: Designed for low power consumption in battery-powered applications.

Benefits:

  • High performance: Enables fast and efficient processing of data.
  • Integrated peripherals: Reduces the need for external components, saving cost and space.
  • Low power consumption: Extends battery life in portable applications.
  • Flexible I/O: Allows for easy interfacing with a wide range of external devices.
  • Easy to program: Supported by a comprehensive suite of development tools.

Additional Details:

The R5F21256SNFP microcontroller operates at a clock speed of up to 20 MHz. It supports various power-saving modes to minimize power consumption when the CPU is idle. The integrated A/D converter allows for direct connection to analog sensors, simplifying system design. The serial communication interfaces enable communication with other microcontrollers, sensors, and peripherals. This microcontroller is typically packaged in a small surface-mount package, making it suitable for use in compact electronic devices. It operates over an industrial temperature range, allowing it to be used in harsh environments.

The Renesas R8C family is well-regarded for its balance of performance and low power, making the R5F21256SNFP a good choice for many embedded applications. The device requires a power supply voltage typically between 2.7V and 5.5V and includes features such as a watchdog timer and power-on reset circuit for robust operation.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7332 $61.5316
30+ $3.8843 $116.5290
47+ $3.7630 $176.8610
64+ $3.6417 $233.0688
83+ $3.5204 $292.1932
110+ $3.1555 $347.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,900 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess