EN
  • EN
  • DE

R5F21256SYFP

Part No R5F21256SYFP
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 062352-R5F21256SYFP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F21256SYFP CAD Model

Description

The R5F21256SYFP is a microcontroller from Renesas, belonging to the R8C family. These microcontrollers are designed for embedded applications where low power consumption and a compact size are important.

Applications:

  • Consumer Electronics: Such as remote controls, portable audio players, and small appliances.
  • Industrial Control: Including motor control, sensor interfacing, and process monitoring.
  • Medical Devices: For portable medical instruments and patient monitoring equipment.
  • Automotive Applications: In body control modules, lighting control, and sensor interfaces.
  • Smart Home Devices: Such as lighting control, security systems, and thermostats.

Features:

  • R8C CPU Core: Employs a high-performance 16-bit CPU core.
  • On-Chip Flash Memory: Integrated flash memory for program storage.
  • RAM: Includes RAM for data storage and processing.
  • Timers: Features multiple timers for timing and control functions.
  • Serial Communication: Equipped with UART, SPI, and I2C interfaces.
  • Analog-to-Digital Converter (ADC): Integrated ADC for analog signal input.
  • Digital-to-Analog Converter (DAC): Integrated DAC for analog signal output.
  • Low Power Consumption: Designed for energy efficiency.
  • Compact Package: Small package size for space-constrained applications.

Benefits:

  • Efficient Performance: Provides adequate processing power for real-time control.
  • Extended Battery Life: Low power consumption is ideal for portable devices.
  • Small Form Factor: Suitable for compact device designs.
  • Integrated Peripherals: Reduces the need for external components.
  • Flexible Communication: Offers easy interfacing with various devices.
  • Cost-Effective: Provides a competitive solution for embedded applications.

Additional Details:

The R5F21256SYFP microcontroller typically features a watchdog timer, power-on reset, and low-voltage detection. The amount of flash and RAM memory, as well as the number of I/O pins, vary depending on the specific part number within the R8C family. Renesas provides an integrated development environment (IDE) for software development and debugging.

This microcontroller is suitable for applications that demand a balance between processing power, low power consumption, and a small form factor.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Micron Technology Inc.
Need more? Email Us
Qualcomm
Lowest to $2.4357
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Zilog
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.9572 $79.9144
4+ $32.7858 $131.1432
6+ $31.7613 $190.5678
8+ $30.7369 $245.8952
10+ $29.7124 $297.1240
14+ $26.6389 $372.9446
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess