EN
  • EN
  • DE

R5F212ACSDFP

Part No R5F212ACSDFP
Manufacturer Renesas Electronics America
Description MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241618-R5F212ACSDFP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F212ACSDFP CAD Model

Description

The R5F212ACSDFP is a microcontroller from the R8C/2x Series manufactured by Renesas Electronics America. These microcontrollers are known for their compact size, low power consumption, and versatile feature set, making them suitable for a wide range of embedded applications. The R5F212ACSDFP integrates a high-performance CPU core, memory, peripherals, and communication interfaces into a single chip.

Applications:

  • Consumer Electronics: Used in remote controls, toys, and other consumer electronic devices.
  • Industrial Control: Employed in industrial control systems, such as motor controllers and sensor interfaces.
  • Automotive Electronics: Used in automotive applications, such as dashboard controllers and lighting systems.
  • Medical Devices: Integrated into medical devices, such as blood glucose meters and patient monitoring systems.
  • Home Appliances: Used in home appliances, such as washing machines, refrigerators, and air conditioners.

Features:

  • R8C CPU Core: Based on the Renesas R8C CPU core, providing efficient processing capabilities.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data storage.
  • Timers: Features multiple timers for generating PWM signals, measuring time intervals, and triggering events.
  • Serial Communication Interfaces: Supports UART, SPI, and I2C for communication with other devices.
  • Analog-to-Digital Converter (ADC): Integrates an ADC for converting analog signals to digital data.
  • Digital-to-Analog Converter (DAC): Features a DAC for converting digital data to analog signals.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.

Benefits:

  • Versatile Microcontroller: Suitable for a wide range of embedded applications.
  • High Performance: R8C CPU core provides efficient processing capabilities.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design.
  • Low Power Consumption: Extends battery life in portable devices.
  • Cost-Effective Solution: Provides a balance of performance, features, and cost.

Additional Details:

The R5F212ACSDFP typically comes in a surface-mount package such as QFP (Quad Flat Package) or LQFP (Low Profile Quad Flat Package). It operates by executing instructions stored in Flash memory, interacting with peripherals, and communicating with other devices through serial interfaces. Key specifications include CPU clock frequency, Flash memory size, RAM size, number of I/O pins, and operating voltage range. The integrated peripherals, such as timers, ADCs, and DACs, enable the microcontroller to perform a variety of functions without the need for external components. The R5F212ACSDFP is a dependable component for enhancing the functionality and performance of embedded systems requiring a versatile and low-power microcontroller.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.2517 $75.2517
2+ $61.7451 $123.4902
3+ $59.8151 $179.4453
4+ $57.8863 $231.5452
6+ $55.9563 $335.7378
7+ $50.1686 $351.1802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess