EN
  • EN
  • DE

R5F21354MNFP

Part No R5F21354MNFP
Manufacturer Renesas Electronics America
Description household appliances, office equipment, audio equipment, consumer equipment
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241664-R5F21354MNFP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F21354MNFP CAD Model

Description

The R5F21354MNFP is a microcontroller from the R8C/3x series manufactured by Renesas Electronics. This microcontroller is based on the R8C CPU core and is designed for embedded control applications that require low power consumption and a compact size. It offers a balance of performance and features suitable for a variety of industrial and consumer applications.

Applications

  • Consumer electronics (remote controls, toys).
  • Industrial control systems.
  • Home appliances.
  • Medical devices.
  • Security systems.

Features

  • CPU Core: R8C/3x series.
  • Flash Memory: Integrated flash memory for program storage.
  • RAM: On-chip RAM for data storage.
  • I/O Ports: Multiple general-purpose input/output (GPIO) pins.
  • Timers: Built-in timers for various timing and control functions.
  • Serial Communication Interfaces: UART, SPI, and I2C interfaces for communication with other devices.
  • A/D Converter: Analog-to-digital converter for interfacing with analog sensors.
  • Low Power Consumption: Designed for energy-efficient operation.

Benefits

  • Versatile: Suitable for a wide range of embedded control applications.
  • Low Power: Extends battery life in portable devices.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design.
  • Cost-Effective: Provides a good balance of performance and price.
  • Easy to Program: Renesas provides development tools and software libraries to simplify programming.

Additional Details

The R5F21354MNFP operates on a wide voltage range, typically from 2.7V to 5.5V. It comes in a small package size, making it suitable for compact applications. The microcontroller features a watchdog timer for enhanced system reliability. It also includes a low-voltage detection circuit to prevent data corruption during power fluctuations. The flash memory can be programmed and erased multiple times. The device is supported by Renesas' comprehensive suite of development tools, including compilers, debuggers, and emulators. Its built-in serial communication interfaces enable easy communication with other microcontrollers, sensors, and peripherals. Proper power supply decoupling and noise filtering are essential for reliable operation.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.7135 $69.4270
5+ $28.4835 $142.4175
7+ $27.5930 $193.1510
9+ $26.7024 $240.3216
12+ $25.8131 $309.7572
15+ $23.1427 $347.1405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess