EN
  • EN
  • DE

R5F56216BDLE

Part No R5F56216BDLE
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description 100 MHz 32-bit RX MCU with FPU, 165 DMIPS, up to 512-Kbyte Flash, Ethernet, USB 2.0
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241729-R5F56216BDLE
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F56216BDLE CAD Model

Description

The R5F56216BDLE is a microcontroller unit (MCU) from Renesas Electronics, belonging to the RX621 series. This MCU is designed for a wide range of embedded applications requiring high performance, connectivity, and advanced control capabilities.

Applications:

  • Industrial automation: Used in programmable logic controllers (PLCs), motor control systems, and sensor networks.
  • Home appliances: Control and interface for washing machines, refrigerators, and air conditioners.
  • Building automation: Integrates into HVAC systems, lighting control, and security systems.
  • Medical devices: Used in patient monitoring systems, diagnostic equipment, and therapeutic devices.
  • Consumer electronics: Powers smart TVs, audio equipment, and gaming consoles.

Features:

  • RX Core: High-performance 32-bit RX CPU core for efficient processing.
  • Flash Memory: Integrated flash memory for program and data storage.
  • SRAM: On-chip SRAM for fast data access and processing.
  • Connectivity: Includes peripherals like USB, CAN, Ethernet, and serial communication interfaces (UART, SPI, I2C).
  • Timers and PWM: Multiple timers and PWM channels for precise timing and control.
  • Analog Peripherals: Integrated ADC and DAC for analog signal processing.

Benefits:

  • High Performance: The RX core provides high processing power for demanding applications.
  • Integrated Peripherals: Reduces external component count and simplifies system design.
  • Connectivity Options: Supports various communication protocols for seamless integration into networks.
  • Precise Control: Timers and PWM channels enable accurate control of external devices.
  • Energy Efficiency: Low-power modes optimize power consumption for battery-powered applications.

Additional Details:

The R5F56216BDLE microcontroller typically operates at frequencies up to 100 MHz, providing ample processing power for complex tasks. It offers a variety of memory configurations, including flash memory and SRAM. Its integrated peripherals, such as USB, CAN, and Ethernet, enable easy integration into various communication networks. The device also includes advanced analog features, such as ADCs and DACs, for precise analog signal processing. With its wide range of features and high performance, the R5F56216BDLE is well-suited for a wide range of embedded applications, offering a balance of processing power, connectivity, and energy efficiency.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess