The R5F6417LAPFD is a microcontroller from Renesas Electronics America, belonging to the RX600 series. This microcontroller is known for its high performance, low power consumption, and extensive peripheral set, making it suitable for a wide range of embedded applications.
Applications
- Industrial automation equipment
- Motor control systems
- Home appliances
- Building automation systems
- Medical devices
Features
- RX CPU core with high performance (up to 100 MHz)
- Large flash memory (typically 512 KB or 1 MB)
- Large SRAM memory (typically 64 KB or 128 KB)
- Extensive peripheral set, including timers, ADCs, DACs, communication interfaces (UART, SPI, I2C, CAN)
- Low power consumption modes
Benefits
- Enables high-performance processing for demanding applications
- Provides ample memory for complex software applications
- Offers a wide range of connectivity options for communication with other devices
- Reduces power consumption in battery-powered devices
- Simplifies system design with its integrated peripherals
Additional Details
The R5F6417LAPFD features a 32-bit RX CPU core. The microcontroller typically operates on a 3.3V or 5V supply. The flash memory is used for storing program code and data. The SRAM memory is used for temporary data storage during program execution. The timers can be used for generating PWM signals, measuring time intervals, and triggering interrupts. The ADCs (Analog-to-Digital Converters) are used for converting analog signals into digital data. The DACs (Digital-to-Analog Converters) are used for converting digital data into analog signals. The communication interfaces allow the microcontroller to communicate with other devices using various protocols. The low power consumption modes allow the microcontroller to conserve power when it is not actively processing data. The microcontroller is typically packaged in a QFP (Quad Flat Package) or LQFP (Low Profile Quad Flat Package). Development tools, such as compilers, debuggers, and emulators, are available from Renesas and third-party vendors. The datasheet provides detailed information on recommended operating conditions, electrical characteristics, and pin assignments. Sample code and application notes are also available to help developers get started. The RX600 series includes a variety of microcontrollers with different memory sizes, peripheral sets, and package options.