EN
  • EN
  • DE

R5F72145GDFA#V1

Part No R5F72145GDFA#V1
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 176LQFP  /  SH2A-FPU series Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 176-LFQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Renesas Electronics America Inc
Series SuperH® SH7214
Package Tray
Product Status Not For New Designs
Core Processor SH2A-FPU
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, Ethernet, I²C, SCI, SPI, USB
Peripherals DMA, PWM, WDT
Number of I/O 112
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP
Supplier Device Package 176-LFQFP (20x20)
Base Product Number R5F72145
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 60
Win Source Part Number 1230218-R5F72145GDFA#V1
Ultra Librarian 3D Model Ultra Librarian R5F72145GDFA#V1 CAD Model

Description

The R5F72145GDFA#V1 is a high-performance microcontroller from Renesas Electronics America, belonging to the Renesas RX family. It's designed for sophisticated embedded control applications where processing power, connectivity, and real-time performance are critical. The microcontroller offers a rich set of integrated peripherals and a powerful CPU core.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor control systems, and robotics.
  • Building Automation: Employed in HVAC systems, lighting control, and security systems.
  • Medical Devices: Found in medical imaging equipment, patient monitoring systems, and diagnostic devices.
  • Consumer Electronics: Used in high-end appliances, audio/video equipment, and gaming consoles.
  • Networking Equipment: Employed in routers, switches, and network interface cards (NICs).

Features

  • RX CPU Core: Based on the Renesas RX CPU core, providing high processing power and efficiency.
  • Large Memory Capacity: Includes a large amount of flash memory and SRAM for storing program code and data.
  • Ethernet Connectivity: Integrated Ethernet MAC and PHY for network communication.
  • USB Interface: Supports USB host and function modes for connecting to USB devices.
  • CAN Interface: Includes CAN (Controller Area Network) interface for automotive and industrial communication.
  • Timers and PWM: Offers a variety of timers and PWM (Pulse-Width Modulation) channels for control applications.
  • AD/DA Converters: Integrated analog-to-digital (AD) and digital-to-analog (DA) converters for analog signal processing.

Benefits

  • High Performance: RX CPU core delivers high processing power for demanding applications.
  • Connectivity: Integrated Ethernet, USB, and CAN interfaces enable seamless communication with other devices and networks.
  • Flexibility: Rich set of peripherals provides flexibility for a wide range of applications.
  • Real-Time Control: Timers and PWM channels allow for precise control of external devices.
  • Analog Signal Processing: Integrated AD/DA converters enable efficient processing of analog signals.

Additional Details

The R5F72145GDFA#V1 typically operates with a supply voltage of 3.3V or 5V. It is available in various package options, such as LQFP (Low-Profile Quad Flat Package) and BGA (Ball Grid Array). The microcontroller includes a debug interface for easy program development and debugging. It supports various communication protocols, such as UART, SPI, and I2C. The device is designed for low power consumption and includes power management features. It also includes security features, such as memory protection and encryption.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess