EN
  • EN
  • DE

R7FA4M2AD3CFL#AA0

Part No R7FA4M2AD3CFL#AA0
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description MCU RA4 ARM CM33 100MHZ 512K/128 / ARM® Cortex®-M33 RA4M2 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) 48-LFQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Renesas Electronics America Inc
Packaging Tray
Core Processor ARM® Cortex®-M33
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, I²C, QSPI, SCI, SPI, UART/USART, USB
Peripherals AES, DMA, LVD, POR, PWM, Temp Sensor, WDT
Number of I/O 30
Program Memory Size 512KB (512K x 8)
EEPROM Size 8K x 8
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 3.6V
Data Converters A/D 7x12b SAR; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 48-LQFP
Supplier Device Package 48-LFQFP (7x7)
Base Product Number R7FA4M2
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A REN
HTSUS 8542.31.0001
Other Part Number 559-R7FA4M2AD3CFL#AA0,-1161-R7FA4M2AD3CFL#AA0
Standard Package 250
Win Source Part Number 1322630-R7FA4M2AD3CFL#AA0
Ultra Librarian 3D Model Ultra Librarian R7FA4M2AD3CFL#AA0 CAD Model

Description

The Renesas Electronics America Inc 1322630-R7FA4M2AD3CFL#AA0 is an embedded microcontroller that has a core processor of ARM® Cortex®-M33 and a speed of 100MHz.

  • Mounting Type: Surface Mountable
  • Standard Package: 250
  • Core Size: 32-Bit Single-Core
  • Connectivity: CANbus, I²C, QSPI, SCI, SPI, UART/USART, USB
  • Peripherals: AES, DMA, LVD, POR, PWM, Temp Sensor, WDT
  • I/Os: 30
  • Program Memory Size: 512KB (512K x 8)
  • EEPROM Size: 8K x 8
  • RAM Size: 128K x 8
  • Data Converters: A/D 7x12b SAR and D/A 2x12b
  • Oscillator Type: Internal
  • Supplier Device Package: 48-LFQFP (7x7)
  • Operating Temperature: -40°C to 105°C
  • ECCN: 5A002A REN compliant
  • Compliance: ROHS3 Compliant

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess