EN
  • EN
  • DE

R8A20100ABG

Part No R8A20100ABG
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1184737-R8A20100ABG
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R8A20100ABG CAD Model

Description

The R8A20100ABG is a system-on-chip (SoC) from Renesas Electronics America, primarily designed for automotive infotainment and cluster applications. This powerful processor integrates a high-performance CPU, graphics processing unit (GPU), and various peripheral interfaces, enabling it to handle complex tasks such as navigation, multimedia playback, and instrument cluster display.

Applications

  • Automotive infotainment systems
  • Digital instrument clusters
  • Head-up displays (HUD)
  • Advanced driver-assistance systems (ADAS)
  • Telematics units

Features

  • High-performance CPU core (e.g., ARM Cortex-A series)
  • Integrated GPU for advanced graphics rendering
  • Multiple display interfaces (e.g., HDMI, LVDS)
  • Extensive connectivity options (e.g., Ethernet, USB, CAN)
  • Dedicated audio processing unit
  • Security features for secure boot and data protection
  • Support for various operating systems (e.g., Linux, Android)
  • Advanced power management capabilities

Benefits

  • Enhanced user experience in automotive applications through smooth and responsive graphics.
  • Seamless integration of various infotainment and cluster functions.
  • Reduced system cost and complexity due to integrated peripherals.
  • Improved system security through dedicated security features.
  • Flexible platform for developing a wide range of automotive applications.
  • Optimized power consumption for automotive environments.

Additional Details

The R8A20100ABG SoC features a robust architecture tailored for the demanding requirements of automotive environments. Its high-performance CPU core ensures smooth execution of applications, while the integrated GPU delivers rich and immersive graphics. The inclusion of multiple display interfaces allows for connectivity to various display types, and the extensive connectivity options enable seamless communication with other vehicle systems.

The device incorporates advanced security features to protect against unauthorized access and data breaches. Its power management capabilities are optimized for automotive applications, minimizing power consumption and extending battery life. The R8A20100ABG is a comprehensive solution that provides the necessary processing power, graphics capabilities, and connectivity options for developing sophisticated automotive infotainment and cluster systems.

You May Also Be Interested in

NANYA
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Intel
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
NEC
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess