EN
  • EN
  • DE

RD12SL-T1-A

Part No RD12SL-T1-A
Manufacturer Renesas Electronics America
Catalog TVS - Diodes
Description RD12SL-T1-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount 2-Super Mini Mold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Renesas
Package Bulk
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 9V (Max)
Power - Peak Pulse 2.2W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-76, SOD-323
Supplier Device Package 2-Super Mini Mold
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0050
Other Names 2156-RD12SL-T1-A
Standard Package 1
Win Source Part Number 1087948-RD12SL-T1-A
Ultra Librarian 3D Model Ultra Librarian RD12SL-T1-A CAD Model

Description

The RD12SL-T1-A is a Schottky barrier diode manufactured by Renesas Electronics America. This diode is designed for high-speed switching applications and features a low forward voltage drop and fast reverse recovery time. It is commonly used in various electronic circuits to provide rectification, voltage clamping, and protection against reverse currents.

Applications

  • High-speed switching circuits
  • DC-DC converters
  • Reverse polarity protection
  • Voltage clamping circuits
  • Free-wheeling diode in inductive loads

Features

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • Fast reverse recovery time: Enables high-speed switching operation.
  • High surge current capability: Provides robustness against transient voltage spikes.
  • Small surface mount package: Facilitates compact circuit designs.
  • Halogen-free: Complies with environmental regulations.

Benefits

  • Improved circuit efficiency: The low forward voltage drop reduces power dissipation, leading to more efficient circuits.
  • Faster switching speeds: The fast reverse recovery time enables the diode to switch quickly, making it suitable for high-frequency applications.
  • Enhanced circuit protection: The high surge current capability protects the circuit from damage caused by transient voltage spikes.
  • Reduced board space: The small surface mount package allows for more compact circuit designs.
  • Environmentally friendly: The halogen-free construction complies with environmental regulations.

Technical Specifications

The RD12SL-T1-A has a maximum repetitive peak reverse voltage of 30V, an average rectified forward current of 1A, and a forward voltage of 0.5V at 1A. It is available in a small surface mount package, such as a SOD-123 or similar. The operating temperature range is typically -40°C to +125°C. Refer to the manufacturer's datasheet for precise specifications and recommended operating conditions.

In summary, the RD12SL-T1-A is a reliable and efficient Schottky barrier diode suitable for a wide range of high-speed switching applications. Its low forward voltage drop, fast reverse recovery time, and high surge current capability make it an ideal choice for demanding electronic circuits.

You May Also Be Interested in

Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess