RD22ES-T1

Part No RD22ES-T1
Manufacturer Renesas Electronics America
Catalog Diodes - Zener - Single
Description Zener Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mfr Renesas Electronics Corporation
Series *
Packaging Bulk
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1477922-RD22ES-T1

You May Also Be Interested in

Renesas Electronics America
DIODE ZENER 0.5W / Zener Diode
Need more? Email Us
Fairchild/ON Semiconductor
DIODE ZENER 7.5V 1W 5% UNIDIR / Zener Diode 7.5 V 1.3 W ±5% Through Hole DO-41G
Lowest to $0.0200
Panjit
SURFACE MOUNT SILICON ZENER DIOD
Lowest to $0.0191
NTE
DIODE ZENER 75V 5W AXIAL / Zener Diode 75 V 5 W ±5% Through Hole Axial
Lowest to $0.1046
Panjit
SURFACE MOUNT SILICON ZENER DIOD
Need more? Email Us
Panasonic
DIODE ZENER 27V 120MW SSSMINI2 / Zener Diode 27 V 120 mW ±5% Surface Mount SSSMini2-F4-B
Lowest to $0.0268
Panjit
SURFACE MOUNT SILICON ZENER DIOD
Lowest to $0.0202
GOOD-ARK Electronics
DIODE, ZENER, 8.2V, 150MW, SOD-5
Need more? Email Us
Taiwan Semiconductor
SOD-523F, 150MW, 2%, SMALL SIGNA
Lowest to $0.0133

Top Sellers

STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.4895
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.0968
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.9083
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.0968
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.1937
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.6673
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0430
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $2.5833
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0473
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1033
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2992