EN
  • EN
  • DE

RD51P-T1-AZ

Part No RD51P-T1-AZ
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 292267-RD51P-T1-AZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD51P-T1-AZ CAD Model

Description

The RD51P-T1-AZ is a transient voltage suppressor (TVS) diode manufactured by Renesas Electronics America. This diode is designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). It's commonly used in various electronic devices to enhance their reliability and longevity by diverting excess voltage away from vulnerable circuits.

Applications

  • Data lines protection: Used to protect data lines in communication equipment, computers, and peripherals from ESD and transient voltages.
  • Signal lines protection: Protects signal lines in industrial control systems and automotive electronics.
  • Power supply protection: Safeguards power supplies from voltage spikes and surges.
  • Consumer electronics: Employed in smartphones, tablets, and other consumer devices to protect against ESD and voltage transients.
  • Automotive electronics: Protects sensitive electronic control units (ECUs) and sensors in automotive applications.

Features

  • Transient Voltage Suppression: Specifically designed to suppress transient voltages, providing effective protection against ESD and voltage surges.
  • Fast Response Time: Quickly responds to transient events, minimizing the risk of damage to protected components.
  • Low Clamping Voltage: Limits the voltage across the protected component during a transient event, ensuring it remains within safe operating limits.
  • Small Package Size: Compact package for space-constrained applications.
  • High Surge Current Capability: Withstands high surge currents without degradation or failure.

Benefits

  • Enhanced Reliability: Protects electronic components from damage caused by voltage surges and ESD, increasing the overall reliability of the device.
  • Extended Lifespan: Prevents premature failure of electronic components, extending the lifespan of the product.
  • Improved System Performance: Ensures stable and consistent performance by preventing disruptions caused by voltage transients.
  • Cost Savings: Reduces the risk of costly repairs and replacements due to component failures.
  • Compliance with Standards: Helps meet regulatory requirements for ESD protection and surge immunity.

Technical Specifications (General): While specific technical specifications like peak pulse power, reverse standoff voltage, and clamping voltage would depend on the exact datasheet of the RD51P-T1-AZ from Renesas, typical TVS diodes like this one feature reverse standoff voltage (the maximum voltage that can be applied without triggering suppression), a clamping voltage (the voltage to which the diode limits the voltage across the protected circuit during a surge), and a peak pulse current (the maximum surge current that the diode can handle). Refer to the official Renesas datasheet for precise electrical characteristics, operating temperature ranges, and compliance information. The package type also influences thermal performance.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Lowest to $7.0594
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess