EN
  • EN
  • DE

RJE0616JSP

Part No RJE0616JSP
Manufacturer Renesas Electronics America
Catalog IGBTs - Single
Description Silicon P Channel MOS FET Series Power Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Discrete Semiconductor Products
Family IGBTs - Single
Win Source Part Number 182909-RJE0616JSP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJE0616JSP CAD Model

Description

The RJE0616JSP is a silicon N-channel MOS type power MOSFET from Renesas Electronics America. This device is designed for high-efficiency switching applications. Its key characteristics include a low on-resistance, which minimizes conduction losses, and a high avalanche ruggedness, ensuring reliability in demanding circuits.

Applications

  • DC-DC converters
  • AC-DC power supplies
  • Motor control circuits
  • Power management systems
  • Switching regulators

Features

  • N-Channel MOSFET
  • Low on-resistance (RDS(on))
  • High avalanche capability
  • Fast switching speed
  • Surface mount package
  • RoHS compliant

Benefits

  • Improved energy efficiency due to low RDS(on)
  • Enhanced system reliability because of high avalanche ruggedness
  • Reduced power losses, leading to cooler operation
  • Simplified thermal management
  • Compact design due to surface mount package

Additional Details

The RJE0616JSP features a drain-source voltage (VDSS) rating that supports a wide range of power applications. Its gate threshold voltage (VGS(th)) is designed for easy gate drive. The device's fast switching speed minimizes switching losses, contributing to higher overall efficiency. The surface mount package facilitates automated assembly and allows for compact designs. The operating temperature range ensures reliable performance in diverse environments. Its low gate charge (Qg) contributes to efficient switching characteristics. This MOSFET is suitable for designs prioritizing efficiency, reliability, and compact form factor.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
IXYS
IGBT 1200V 40A TO-247
Lowest to $54.5454
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
IXYS
IGBT PT 650V 240A TO-264
Lowest to $47.2578
Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.3657 $70.0971
7+ $19.1718 $134.2026
10+ $18.5724 $185.7240
13+ $17.9730 $233.6490
17+ $17.3747 $295.3699
23+ $15.5775 $358.2825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,348 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess