EN
  • EN
  • DE

8T49N287A-005NLGI

Part No 8T49N287A-005NLGI
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description Universal Frequency Translator Dual 0.008MHz to 1000MHz 56-Pin VFQFPN EP Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1017499-8T49N287A-005NLGI
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 8T49N287A-005NLGI CAD Model

Description

The 8T49N287A-005NLGI is a high-performance clock generator from Renesas Electronics America. This device is designed to provide precise and stable clock signals for a variety of applications. It offers excellent jitter performance and frequency flexibility, making it suitable for demanding communication and networking systems.

Applications

  • Data Centers
  • Wireless Infrastructure
  • Wired Networking Equipment (e.g., routers, switches)
  • Test and Measurement Equipment
  • High-Performance Computing

Features

  • Low Jitter Performance: Minimizes timing errors in high-speed data transmission.
  • Frequency Flexibility: Supports a wide range of output frequencies.
  • Multiple Output Channels: Can generate multiple clock signals simultaneously.
  • Precise Clock Generation: Ensures accurate timing for critical system operations.
  • Clock Distribution: Distributes clock signals efficiently.
  • Programmable: Allows configuration of various parameters.

Benefits

  • Improved System Performance: Precise clock signals enhance overall system performance.
  • Reduced Bit Error Rate: Low jitter minimizes timing errors, leading to lower bit error rates.
  • Simplified System Design: Integrated features simplify clock tree design.
  • Increased System Reliability: Stable clock signals improve system reliability.
  • Flexibility: Programmability provides flexibility to adapt to different application requirements.

Additional Details

The 8T49N287A-005NLGI typically features multiple PLLs (Phase-Locked Loops) for frequency synthesis. It is designed to meet stringent timing requirements in various communication protocols. The exact specifications (frequencies, jitter, power consumption) can vary and should be verified in the product datasheet.

You May Also Be Interested in

TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Texas Instruments
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess