EN
  • EN
  • DE

RJH60D0DPK

Part No RJH60D0DPK
Manufacturer Renesas Electronics America
Catalog IGBTs - Single
Description Silicon N Channel IGBT Application: Inverter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1243005-RJH60D0DPK
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJH60D0DPK CAD Model

Description

The RJH60D0DPK is a silicon N-channel IGBT (Insulated Gate Bipolar Transistor) from Renesas Electronics America. It is designed for high-speed switching applications and features low on-state voltage and fast switching speeds.

Applications:

  • Induction Heating: Used in high-frequency induction heating systems.
  • Power Factor Correction (PFC) Circuits: Improves power efficiency in electronic devices.
  • Uninterruptible Power Supplies (UPS): Provides backup power for critical equipment.
  • Inverter Circuits: Converts DC power to AC power in solar inverters and motor drives.
  • Welding Machines: Controls the power delivered to the welding arc.

Features:

  • N-Channel IGBT: Combines the advantages of MOSFETs and bipolar transistors.
  • High-Speed Switching: Enables efficient operation at high frequencies.
  • Low On-State Voltage (VCE(sat)): Reduces power dissipation and improves efficiency.
  • High Input Impedance: Simplifies gate drive circuitry.
  • Avalanche Rated: Provides robustness against voltage transients.
  • TO-220 Package: Offers good thermal performance and ease of mounting.

Benefits:

  • High Efficiency: Minimizes power losses and reduces heat generation.
  • Fast Switching Speed: Enables high-frequency operation and improved performance.
  • Robust Design: Provides reliable operation in demanding applications.
  • Simplified Gate Drive: Reduces the complexity of the drive circuitry.
  • Easy to Use: Standard TO-220 package simplifies mounting and heatsinking.

Additional Details:

The RJH60D0DPK typically features a voltage rating of 600V and a current rating of around 30A (check the specific datasheet for exact values). It is designed to operate at high frequencies and with low switching losses. The device is often used in conjunction with a gate driver IC to provide optimal performance. The TO-220 package allows for easy mounting onto a heatsink to dissipate heat. The gate threshold voltage is relatively low, making it easy to drive. It is important to consult the Renesas datasheet for complete electrical characteristics, thermal resistance values, and safe operating area (SOA) information. The device is typically RoHS compliant.

You May Also Be Interested in

ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $2.9014
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $4.2260

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1208 $59.2952
46+ $2.5606 $117.7876
70+ $2.4809 $173.6630
97+ $2.4012 $232.9164
125+ $2.3204 $290.0500
167+ $2.0813 $347.5771
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess