EN
  • EN
  • DE

RJH65D27BDPQ-A0#T2

Part No RJH65D27BDPQ-A0#T2
Manufacturer Renesas Electronics America
Catalog IGBTs - Single
Description IGBT TRENCH 650V 100A TO247A / IGBT Trench 650 V 100 A 375 W Through Hole TO-247A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr Renesas Electronics America Inc
Package Tube
IGBT Type Trench
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 100 A
Vce(on) (Max) @ Vge, Ic 1.65V @ 15V, 50A
Power - Max 375 W
Switching Energy 1mJ (on), 1.5mJ (off)
Input Type Standard
Gate Charge 175 nC
Td (on/off) @ 25°C 20ns/165ns
Test Condition 400V, 50A, 10Ohm, 15V
Reverse Recovery Time (trr) 80 ns
Temperature Range - Operating 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247A
Base Product Number RJH65D27
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1
Win Source Part Number 1022325-RJH65D27BDPQ-A0#T2
Ultra Librarian 3D Model Ultra Librarian RJH65D27BDPQ-A0#T2 CAD Model

Description

The Renesas RJH65D27BDPQ-A0#T2 is a single IGBT (Insulated Gate Bipolar Transistor) discrete semiconductor product.

  • Maximum Power: 375 W
  • Reverse Recovery Time (trr): 80 ns
  • IGBT Type: trench
  • Voltage Range: 650 V
  • Current Range: 100 A
  • Switching Energy: 1mJ (on), 1.5mJ (off)
  • Operating Temperature: 175°C (TJ)
  • Package: TO-247-3
  • Supplier Device Package: TO-247A

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
Infineon Technologies
IGBT 600V 13A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess