EN
  • EN
  • DE

RJK0353DPA-00#J0

Part No RJK0353DPA-00#J0
Manufacturer Renesas Electronics America
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 182990-RJK0353DPA-00#J0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJK0353DPA-00#J0 CAD Model

Description

The RJK0353DPA-00#J0 is a P-channel MOSFET from Renesas Electronics America, designed for power management and switching applications.

Applications:

  • DC-DC Converters: Used in voltage regulation and power conversion.
  • Load Switching: Controls power supply to various loads.
  • Power Management Circuits: Optimizes power usage in electronic devices.
  • Motor Control Circuits: Regulates power to small motors.
  • Backlight Inverters: Powers displays in portable devices.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss for efficient operation.
  • Low Gate Charge (Qg): Enables fast switching speeds, reducing switching losses.
  • Avalanche Energy Rated: Provides robust performance against voltage spikes.
  • Surface Mount Package: Facilitates automated PCB assembly.
  • RoHS Compliant: Meets environmental safety standards.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation.
  • Fast Switching Speed: Allows for high-frequency operation.
  • Reliable Performance: Ensures consistent operation under various conditions.
  • Compact Size: Saves space in electronic designs.
  • Easy Integration: Simplifies circuit design and assembly.

Additional Details:

The RJK0353DPA-00#J0 features a drain-source voltage (VDSS) of -30V and a continuous drain current (ID) of -4A. It comes in a small surface mount package, making it ideal for space-constrained applications. The low on-resistance ensures minimal power dissipation, increasing overall system efficiency. The fast switching speed is advantageous in high-frequency DC-DC converter applications.

This MOSFET offers good thermal performance, enabling it to handle higher power levels efficiently. The avalanche energy rating provides protection against voltage transients, making it suitable for use in demanding and reliable systems.

You May Also Be Interested in

Nippon Electric Company, Limited
32A, 55V, 0.033OHM, N-CHANNEL ,
Need more? Email Us
UMW
30V 2.6A 130MR@10V,2.6A 1.4W 3V@
Lowest to $0.0267
Advanced Power Electronics Corp.
MOSFET N-CH 60V 50A DFN3X3
Need more? Email Us
UMW
MOSFET N-CH 650V 5A TO220F
Lowest to $0.1657
Advanced Power Electronics Corp.
MOSFET P-CH 40V 34A TO-252
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 200V 34A TO-220
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 14A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 0.6A SOT-23
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 250V 62A TO-263
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess