EN
  • EN
  • DE

S-80820ANNP-EDH-T2

Part No S-80820ANNP-EDH-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Description LOW-VOLTAGE HIGH-PRECISION VOLTAGE DETECTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186670-S-80820ANNP-EDH-T2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-80820ANNP-EDH-T2 CAD Model

Description

The S-80820ANNP-EDH-T2 is a voltage detector IC from SII Semiconductor Corporation, designed to monitor voltage levels and provide a reset signal when the voltage drops below a specified threshold. This functionality is crucial for ensuring stable operation and preventing malfunctions in electronic devices, particularly those powered by batteries or susceptible to voltage fluctuations.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or voltage drops, preventing program errors.
  • Battery Management Systems (BMS): Monitors battery voltage to prevent over-discharge and extend battery lifespan.
  • Power Supply Monitoring: Detects undervoltage or overvoltage conditions in power supplies to protect connected devices from damage.
  • Portable Electronic Devices: Ensures stable operation of devices such as smartphones, tablets, and wearable devices.
  • Industrial Control Systems: Protects sensitive control systems from voltage fluctuations, ensuring reliable performance.

Features

  • Low Operating Voltage: Suitable for low-voltage applications, including battery-powered systems.
  • High-Accuracy Detection Voltage: Offers precise voltage monitoring for reliable system operation.
  • Ultra-Low Current Consumption: Minimizes power drain, extending battery life in portable applications.
  • Built-in Hysteresis: Prevents output oscillation near the threshold voltage, providing a stable reset signal.
  • Small Package Options: Available in compact packages for space-constrained designs.

Benefits

  • Increased System Reliability: Prevents malfunctions and ensures stable operation of electronic devices.
  • Extended Battery Life: Low power consumption maximizes the operating time of battery-powered devices.
  • Simplified Circuit Design: Reduces the complexity of voltage monitoring circuits.
  • Reduced Component Count: Integrates voltage detection functionality into a single chip.
  • Improved System Safety: Protects sensitive components from damage due to voltage fluctuations.

The S-80820ANNP-EDH-T2 is a versatile and reliable voltage detector well-suited for a variety of applications requiring precise voltage monitoring. Its low power consumption, high accuracy, and small package make it a popular choice for modern electronic designs. Always consult the manufacturer's datasheet for detailed specifications, application notes, and recommended operating conditions to ensure optimal performance.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess