EN
  • EN
  • DE

RJK03J2DPA-00#J5A

Part No RJK03J2DPA-00#J5A
Manufacturer Renesas Electronics America
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 183084-RJK03J2DPA-00#J5A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RJK03J2DPA-00#J5A CAD Model

Description

The RJK03J2DPA-00#J5A is an N-channel MOSFET produced by Renesas Electronics America, designed for efficient power switching and control in various electronic applications. This component is commonly utilized in circuits requiring fast switching speeds and low power loss.

Applications:

  • DC-DC Converters: Used as a switching element in buck, boost, and other DC-DC converter designs.
  • Power Management Systems: Integrated into power supplies and battery management systems for efficient power distribution.
  • Motor Control Circuits: Employed in controlling the speed and torque of small DC motors.
  • Load Switching: Used to efficiently switch power to various loads within an electronic system.

Features:

  • N-Channel MOSFET: Offers efficient current conduction when a positive gate voltage is applied.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and enhances overall efficiency.
  • High-Speed Switching: Enables rapid switching transitions, suitable for high-frequency applications.
  • Surface Mount Package: Facilitates automated assembly and compact circuit designs.

Benefits:

  • Improved Energy Efficiency: Low RDS(on) reduces conduction losses, resulting in higher energy efficiency.
  • Reduced Heat Generation: Lower power dissipation minimizes heat production, enhancing system reliability.
  • Faster Response Times: High-speed switching allows for quicker response times in dynamic circuits.
  • Compact and Integrated Designs: The surface mount package enables smaller and more integrated circuit layouts.

Additional Details:

The RJK03J2DPA-00#J5A features a low gate charge, contributing to its superior switching performance. It is designed to handle significant drain current while maintaining low on-resistance. Its surface-mount package aids in efficient thermal dissipation. Comprehensive specifications, including voltage and current ratings, can be found in the Renesas datasheet for detailed design considerations. This MOSFET is also RoHS compliant.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 250V 62A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 18.6A SOIC-8
Need more? Email Us
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
Advanced Power Electronics Corp.
MOSFET P-CH -40V 50A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 100V 5.2A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 22A DFN5X6
Need more? Email Us
UMW
20V 4.2A [email protected],4.2A 1.38W 50
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 60A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 40A DFN5X6
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess