EN
  • EN
  • DE

RJK03S3DPA-00-J0

Part No RJK03S3DPA-00-J0
Manufacturer Renesas Electronics America
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 183104-RJK03S3DPA-00-J0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RJK03S3DPA-00-J0 CAD Model

Description

The RJK03S3DPA-00-J0 is an N-channel MOSFET from Renesas Electronics America, designed for efficient power switching in a variety of electronic applications. This component is commonly used in systems where minimizing power loss and maximizing switching speed are crucial.

Applications:

  • DC-DC Converters: Acts as a switching element in DC-DC converters, contributing to efficiency.
  • Power Management: Found in power supplies and battery management circuits for efficient power distribution.
  • Motor Control: Used in applications controlling the speed of small DC motors.
  • Load Switching: Switches power efficiently to different loads within a system.

Features:

  • N-Channel MOSFET: Allows for efficient current flow when a positive voltage is applied to the gate.
  • Low On-Resistance (RDS(on)): Reduces power dissipation and enhances energy efficiency.
  • High-Speed Switching: Enables rapid switching transitions, suitable for high-frequency applications.
  • Surface Mount Package: Facilitates automated assembly and allows for compact circuit designs.

Benefits:

  • Improved Energy Efficiency: Low RDS(on) reduces conduction losses, leading to higher efficiency.
  • Reduced Heat Generation: Lower power dissipation minimizes heat production, improving system reliability.
  • Faster Response Times: High-speed switching allows for quicker responses in dynamic circuits.
  • Compact and Integrated Designs: Surface mount package enables smaller and more integrated circuit layouts.

Additional Details:

The RJK03S3DPA-00-J0 features a low gate charge, contributing to its high-speed switching performance. It is designed to handle significant drain current while maintaining a low on-resistance. Its surface-mount package ensures efficient thermal management. Comprehensive specifications, including voltage and current ratings, are available in the Renesas datasheet for design purposes. This MOSFET is also RoHS compliant.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET P-CH 40V 34A TO-252
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 36A DFN5X6
Need more? Email Us
Nippon Electric Company, Limited
32A, 55V, 0.033OHM, N-CHANNEL ,
Need more? Email Us
UMW
SOT-223 N-CHANNEL POWER MOSFETS
Lowest to $0.0668
Advanced Power Electronics Corp.
MOSFET N-CH 30V 18.6A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 40A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 150V 6.5A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 60A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 150V 1.2A TSOP-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess