EN
  • EN
  • DE

RJP4055DPP-91

Part No RJP4055DPP-91
Manufacturer Renesas Electronics America
Catalog IGBTs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295476-RJP4055DPP-91
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJP4055DPP-91 CAD Model

Description

The RJP4055DPP-91 is an N-channel Insulated Gate Bipolar Transistor (IGBT) manufactured by Renesas Electronics. This device is designed for high-voltage, high-current switching applications. It is commonly used in power electronics circuits that demand efficient and reliable operation.

Applications

  • Inverters
  • Power Factor Correction (PFC) circuits
  • Uninterruptible Power Supplies (UPS)
  • Induction Heating
  • Welding Machines

Features

  • N-channel IGBT
  • Fast Switching Speed
  • Low Saturation Voltage (VCE(sat))
  • Integrated Fast Recovery Diode
  • High Input Impedance
  • RoHS Compliant

Benefits

  • Improved Efficiency due to low VCE(sat)
  • Reduced Switching Losses due to fast switching speed
  • Simplified Gate Drive due to high input impedance
  • Enhanced Reliability due to integrated diode
  • High Power Handling Capability

Additional Details

The RJP4055DPP-91's specific performance characteristics are detailed in the Renesas datasheet. The part typically comes in a through-hole package. Key parameters to consider when using this IGBT include the collector-emitter breakdown voltage, the gate threshold voltage, and the maximum collector current. The integrated fast recovery diode helps improve the efficiency and reliability of the circuit by providing a path for the freewheeling current. This device is used where efficient, fast, and reliable switching is required in high-power applications. Consult the datasheet for thermal considerations. The '-91' suffix denotes a specific manufacturing or testing variation.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923
Infineon Technologies
IGBT
Lowest to $12.0770
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
IXYS
IGBT 1700V 42A TO-268AA
Lowest to $89.5105
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9914 $68.9742
7+ $18.8646 $132.0522
10+ $18.2756 $182.7560
14+ $17.6854 $247.5956
17+ $17.0963 $290.6371
23+ $15.3280 $352.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess