EN
  • EN
  • DE

RKZ18TWAJQEH1

Part No RKZ18TWAJQEH1
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295682-RKZ18TWAJQEH1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RKZ18TWAJQEH1 CAD Model

Description

The RKZ18TWAJQEH1 is a Transient Voltage Suppressor (TVS) diode manufactured by Renesas Electronics America, designed to protect sensitive electronic equipment against transient voltage events, such as electrostatic discharge (ESD) and surge voltages. It’s engineered for high reliability and fast response times, making it suitable for applications where sensitive components need robust protection.

Applications:

  • Automotive Electronics: Protection of ECUs, sensors, and other automotive systems from voltage transients and ESD.
  • Industrial Automation: Safeguarding control systems, PLCs, and other industrial equipment from voltage spikes.
  • Consumer Electronics: Protecting sensitive components in smartphones, tablets, and other portable devices.
  • Communication Systems: Surge protection for network interfaces and communication lines.
  • Medical Devices: Ensuring reliable operation of medical equipment by protecting against voltage transients.

Features:

  • High Surge Capability: Capable of handling high surge currents without degradation.
  • Fast Response Time: Quickly clamps transient voltages to protect downstream circuits.
  • Low Clamping Voltage: Minimizes voltage stress on protected components.
  • Compact Package: Small form factor for space-constrained applications.
  • AEC-Q101 Qualified: Meets automotive industry standards for reliability and performance.
  • Lead-Free Construction: Compliant with environmental regulations.

Benefits:

  • Enhanced System Reliability: Protects electronic circuits from damage caused by voltage surges and ESD.
  • Reduced Downtime: Prevents equipment failure and minimizes downtime.
  • Extended Product Lifespan: Increases the longevity of electronic devices by protecting them from overvoltage stresses.
  • Cost-Effective Protection: Provides a cost-efficient solution for overvoltage protection.
  • Simplified Design: Easy to integrate into circuit designs.

Additional Details:

The RKZ18TWAJQEH1 is likely to have a reverse standoff voltage around 18V, with specific breakdown and clamping voltage characteristics detailed in the product datasheet. It is designed for unidirectional protection. It comes in a compact surface-mount package, such as a SOD-323 or similar. The device’s surge handling capability and low clamping voltage are crucial for protecting sensitive components. Detailed specifications on surge current ratings, clamping voltage, and operating temperature range can be found in the device's datasheet. This TVS diode provides robust protection in various environments. It's designed to meet stringent automotive requirements and is well-suited for industrial and consumer electronics applications.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Nortel Networks
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $6.5223

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6105 $57.7680
39+ $2.9626 $115.5414
61+ $2.8702 $175.0822
84+ $2.7778 $233.3352
108+ $2.6854 $290.0232
144+ $2.4070 $346.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess