EN
  • EN
  • DE

RKZ2.4BKGP1Q

Part No RKZ2.4BKGP1Q
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295685-RKZ2.4BKGP1Q
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RKZ2.4BKGP1Q CAD Model

Description

The RKZ2.4BKGP1Q is a Transient Voltage Suppressor (TVS) diode manufactured by Renesas Electronics America, designed to protect sensitive electronic components from transient voltage events like electrostatic discharge (ESD) and voltage surges. This diode is engineered for high-speed response and low clamping voltage, providing robust protection for downstream circuitry.

Applications:

  • Portable Electronics: Protection for smartphones, tablets, and wearables against ESD and voltage spikes.
  • Automotive Electronics: Safeguarding sensitive automotive systems such as ECUs and sensors.
  • Industrial Equipment: Protecting control systems, PLCs, and other industrial devices from voltage transients.
  • Communication Interfaces: Surge protection for network ports and communication lines.
  • Power Supplies: Protection of power supply circuits from voltage surges.

Features:

  • Low Clamping Voltage: Minimizes voltage stress on protected components.
  • Fast Response Time: Quickly clamps transient voltages to protect circuits.
  • High Surge Capability: Withstands high surge currents without degradation.
  • Small Package Size: Allows for compact PCB designs.
  • AEC-Q101 Qualified: Suitable for automotive applications.
  • Lead-Free Construction: Compliant with environmental regulations.

Benefits:

  • Improved System Reliability: Protects electronic circuits from damage caused by voltage surges and ESD.
  • Reduced Downtime: Prevents equipment failure and minimizes downtime.
  • Extended Product Lifespan: Increases the longevity of electronic devices by protecting them from overvoltage stresses.
  • Cost-Effective Protection: Provides a cost-efficient solution for overvoltage protection.
  • Simplified Design: Easy to integrate into circuit designs.

Additional Details:

The RKZ2.4BKGP1Q features a reverse standoff voltage of 2.4V and a low clamping voltage, which is critical for protecting sensitive low-voltage circuits. It is designed for unidirectional protection. The 'GP1Q' suffix suggests automotive qualification (AEC-Q101). It likely comes in a small surface-mount package, such as SOD-323 or similar. This TVS diode provides excellent protection in a compact form factor. Detailed specifications on surge current ratings, clamping voltage, and operating temperature range can be found in the device's datasheet. The very low standoff voltage makes it suitable for protecting cutting-edge, low-voltage electronics.

You May Also Be Interested in

Qualcomm
Lowest to $19.1290
Broadcom Limited
Lowest to $0.8166
Qualcomm
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
AMCC
Need more? Email Us
Intel
Need more? Email Us
AMCC
Need more? Email Us
Intel
Need more? Email Us
Bel Power Solutions
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess