EN
  • EN
  • DE

RV1S2281ACCSP-10YV#SC0

Part No RV1S2281ACCSP-10YV#SC0
Manufacturer Renesas Electronics America
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTO COUPLER IN 4PIN SSOP / Optoisolator Transistor Output 5000Vrms 1 Channel 4-LSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Transistor, Photovoltaic Output
Mfr Renesas Electronics America Inc
Package Strip
Number of Channels 1
Voltage - Isolation 5000Vrms
Current Transfer Ratio (Min) 50% @ 5mA
Current Transfer Ratio (Max) 400% @ 5mA
Rise / Fall Time (Typ) 4µs, 5µs
Input Type DC
Output Type Transistor
Voltage - Output (Max) 80V
Current - Output / Channel 30mA
Voltage - Forward (Vf) (Typ) 1.15V
Current - DC Forward (If) (Max) 30 mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -40°C ~ 115°C
Mounting SMD (SMT)
Package / Case 4-SOP (0.295", 7.50mm Width)
Supplier Device Package 4-LSSOP
Base Product Number RV1S2281
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Other Names -1161-RV1S2281ACCSP-10YV#SC0,559-RV1S2281ACCSP-10YV#SC0
Standard Package 20
Win Source Part Number 1161652-RV1S2281ACCSP-10YV#SC0
Ultra Librarian 3D Model Ultra Librarian RV1S2281ACCSP-10YV#SC0 CAD Model

Description

The RV1S2281ACCSP-10YV#SC0 is an optoisolator transistor that features an Input Type of DC and an Output Type of Transistor manufactured by Renesas Electronics America.

  • Input Type: DC
  • Output Type: Transistor
  • Voltage - Isolation: 5000Vrms
  • Current - Output / Channel: 30mA
  • Package: 4-SOP (0.295", 7.50mm Width)
  • Mounting Type: SMD (SMT)
  • Temperature Range: -40°C ~ 115°C
  • RoHS: Compliant
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV TRANS W/BASE 6DIP
Lowest to $0.3001
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
CEL
OPTOISOLATOR 5KV TRANS 4SMD / Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 6SMD
Lowest to $0.3501
Vishay
OPTOISO 5KV TRANS W/BASE 6DIP
Need more? Email Us
TT Electronics
OPTOISOLATOR 10KV TRANS AXIAL / Optoisolator Transistor Output 10000VDC 1 Channel Axial
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 4-SMD / Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Lowest to $0.1034

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess