EN
  • EN
  • DE

TSE2004GB2C0NCG8

Part No TSE2004GB2C0NCG8
Manufacturer Renesas Electronics America
Catalog OEM Souring
Description Crystal Oscillator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467930-TSE2004GB2C0NCG8
Manufacturer Renesas Electronics America
Package Tape & Reel (TR)
Product Status Obsolete
Function Temp Monitoring System (Sensor)
Sensor Type Internal
Accuracy ±2°C
Topology ADC (Sigma Delta), Control Logic, Register Bank
Output Type I²C/SMBus
Output Alarm No
Output Fan No
Voltage - Supply 2.2 V ~ 3.6 V
Operating Temperature -40°C ~ 125°C
Grade -
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-VFQFPN (2x3)
Ultra Librarian 3D Model Ultra Librarian TSE2004GB2C0NCG8 CAD Model

Description

The TSE2004GB2C0NCG8, offered by Renesas, is a cutting-edge crystal oscillator that epitomizes precision and reliability in timekeeping and signal synthesis across a myriad of electronic applications. Renesas, a globally recognized leader in semiconductor solutions, showcases its expertise with this component, designed to offer unparalleled frequency stability and performance in conditions where timing is crucial. This crystal oscillator is engineered to serve as the heartbeat of modern electronic systems, providing a stable and precise clock signal that is fundamental to digital systems including microprocessors, communication devices, and embedded systems. Its ability to maintain a stable oscillation frequency in the face of temperature variations and other environmental factors makes it indispensable in applications where precision is paramount, such as in telecommunications, aerospace, and sophisticated computing devices. The TSE2004GB2C0NCG8's robust design and compact footprint allow for seamless integration into a broad range of products, affirming Renesas's commitment to innovative and reliable electronic components that advance the technological landscape.

You May Also Be Interested in

Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I2G
Need more? Email Us
Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us
Altera
FPGA SOC CORTEX-A9 700MHZ 484UBGA
Need more? Email Us
Microchip Technology
FPGA
Need more? Email Us
Amd
FPGA
Need more? Email Us
Altera
FPGA 744 I/O 1517FBGA
Need more? Email Us
Altera
FPGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35I3G
Need more? Email Us
Amd
FPGA Zynq UltraScale+ RFSoCs 1156-BGA
Lowest to $5,980.0000

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5111 $50.2220
49+ $2.0604 $100.9596
76+ $1.9960 $151.6960
104+ $1.9316 $200.8864
134+ $1.8672 $250.2048
180+ $1.6741 $301.3380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess