EN
  • EN
  • DE

TW2828-BA2-CR

Part No TW2828-BA2-CR
Manufacturer Renesas Electronics America
Catalog Linear - Video Processing
Description IC VIDEO PORT EXPANDER 409LFBGA / Video Expander IC I²C, Parallel NTSC, PAL Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr Renesas Electronics America Inc
Package Tray
Product Status Last Time Buy
Function Expander
Applications Consumer Video
Standards NTSC, PAL
Control Interface I²C, Parallel
Voltage - Supply 1.2V ~ 4.0V
Mounting SMD (SMT)
Package / Case 409-LFBGA
Base Product Number TW2828
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 84
Win Source Part Number 994156-TW2828-BA2-CR
Ultra Librarian 3D Model Ultra Librarian TW2828-BA2-CR CAD Model

Description

The TW2828-BA2-CR is a high-performance, low-power quad analog video decoder with a built-in 3D comb filter from Renesas Electronics. It is designed for security surveillance, automotive rear-view camera systems, and other multi-channel video applications.

Applications:

  • Security surveillance systems (DVRs, NVRs)
  • Automotive rear-view camera systems
  • Automotive surround-view systems
  • Video conferencing systems
  • Industrial video inspection equipment
  • Medical imaging devices
  • Multi-channel video capture cards

Features:

  • Quad analog video decoder: Supports four channels of composite video input.
  • 3D comb filter: Provides superior color separation and reduces cross-color artifacts.
  • Adaptive Digital Noise Reduction (DNR): Reduces noise in the video signal for clearer images.
  • Automatic Gain Control (AGC): Automatically adjusts the gain of the video signal for optimal performance.
  • Brightness, Contrast, and Saturation (BCS) control: Allows for fine-tuning of the video image.
  • Motion Adaptive Deinterlacing: Converts interlaced video to progressive video for smoother playback.
  • Built-in On-Screen Display (OSD) controller: Allows for displaying text and graphics on the video output.
  • I2C control interface: Allows for easy configuration and control of the device.
  • Low power consumption

Benefits:

  • High-Quality Video: The 3D comb filter and adaptive DNR provide excellent video quality with reduced noise and artifacts.
  • Multiple Channel Support: The quad decoder allows for simultaneous processing of four video channels, reducing system complexity.
  • Flexible Configuration: The I2C control interface allows for easy configuration and control of various video parameters.
  • Reduced System Cost: The integrated features, such as the OSD controller, reduce the need for external components.
  • Enhanced Image Clarity: The motion adaptive deinterlacing provides smoother video playback.

The TW2828-BA2-CR is designed to accept standard composite video signals, such as NTSC, PAL, and SECAM. It features a high-resolution analog-to-digital converter (ADC) for accurate video capture. The integrated 3D comb filter effectively separates the luminance and chrominance components of the video signal, minimizing cross-color and cross-luminance artifacts. The adaptive digital noise reduction further enhances the image quality by reducing noise in the video signal. The TW2828-BA2-CR also includes a built-in on-screen display (OSD) controller, which allows for displaying text and graphics on the video output. This feature can be used to display information such as date, time, and camera identification. The device is controlled via an I2C interface, allowing for easy configuration of various video parameters. The low power consumption makes the TW2828-BA2-CR suitable for battery-powered applications. The robust design ensures reliable performance in demanding environments.

You May Also Be Interested in

MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.5347 $87.0694
3+ $35.7208 $107.1624
5+ $34.6045 $173.0225
6+ $33.4882 $200.9292
8+ $32.3720 $258.9760
11+ $29.0231 $319.2541
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess