EN
  • EN
  • DE

UPC5022GB-162-2A5

Part No UPC5022GB-162-2A5
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 390896-UPC5022GB-162-2A5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC5022GB-162-2A5 CAD Model

Description

The UPC5022GB-162-2A5 is a direct broadcast satellite (DBS) tuner IC, manufactured by Renesas Electronics America. It's designed for satellite receivers and set-top boxes to process and demodulate signals received from a satellite dish. The primary function is to convert high-frequency signals from the LNB (Low-Noise Block downconverter) into a baseband signal that the receiver can use.

Applications:

  • Satellite Receivers
  • Set-Top Boxes (STBs) for satellite TV
  • Direct Broadcast Satellite (DBS) Systems
  • Satellite TV Tuner Modules

Features:

  • Integrated Tuner Functionality: Includes multiple features needed for satellite signal reception.
  • Low Noise Figure: Enables excellent signal reception with minimal added noise.
  • High Gain: Amplifies weak satellite signals to usable levels.
  • Stable Local Oscillator: Ensures accurate frequency conversion.
  • Compact Package: Facilitates integration in small form-factor devices.
  • Automatic Gain Control (AGC): Maintains a stable output signal level.

Benefits:

  • Improved Signal Quality: Enables a clearer and more reliable satellite TV picture.
  • Reduced System Cost: Integration reduces the need for external components.
  • Smaller Footprint: Allows for compact receiver designs.
  • Enhanced Performance: Optimized for DBS signal reception.
  • Simplified Design: Streamlines the design of satellite receivers.

The IC operates at frequencies common in satellite communication. The internal local oscillator is crucial for downconverting the high-frequency satellite signals to a lower intermediate frequency (IF) signal. The IF signal is then demodulated to retrieve audio and video. The UPC5022GB-162-2A5 supports the performance and reliability of satellite receivers, complying with satellite broadcasting standards, and providing a stable and efficient solution for signal processing.

You May Also Be Interested in

NEC
Lowest to $291.2610
NEC
Lowest to $84.4190
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $22.5849
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $25.0254
NEC
Lowest to $26.6863
Renesas Electronics America
Lowest to $23.3957

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess