EN
  • EN
  • DE

UPD70F3210HGC-V850ES/KF1

Part No UPD70F3210HGC-V850ES/KF1
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 393696-UPD70F3210HGC-V850ES/KF1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3210HGC-V850ES/KF1 CAD Model

Description

The UPD70F3210HGC-V850ES/KF1, manufactured by Renesas Electronics America (formerly NEC), is a microcontroller based on the V850ES/KF1 core. This microcontroller is designed for embedded applications that require a balance between performance, low power consumption, and integrated peripherals. It's suitable for a wide array of applications from automotive to industrial control.

Applications:

  • Automotive control systems (e.g., engine control, transmission control, body electronics)
  • Industrial automation and control
  • Motor control applications
  • Home appliances
  • Consumer electronics

Features:

  • V850ES/KF1 CPU core: Delivers a strong combination of processing power and energy efficiency.
  • Flash memory: Integrated flash memory facilitates program storage and in-system programmability, crucial for firmware updates and customization.
  • RAM: On-chip RAM provides workspace for data manipulation during program execution.
  • Timers: Multiple timer/counter channels enable precise timing control, PWM generation, and event counting.
  • Communication interfaces: Includes UART, CSI, and I2C interfaces, allowing for serial communication with various external devices.
  • ADC: An Analog-to-Digital Converter (ADC) facilitates the conversion of analog signals into digital data for processing.
  • Interrupt controller: Sophisticated interrupt controller provides responsiveness to diverse events and peripheral signals.
  • Low-power modes: Multiple low-power modes minimize energy consumption in battery-operated or energy-sensitive applications.
  • Operating voltage: Designed to operate within a specified voltage range to ensure stable performance.

Benefits:

  • High Performance: The V850ES/KF1 core provides ample processing capabilities for demanding embedded tasks.
  • Low Power Consumption: Optimized for energy efficiency, extending battery life and reducing energy costs.
  • Integrated Peripherals: On-chip peripherals reduce the need for external components, simplifying board design and lowering costs.
  • Flexibility: Highly configurable peripherals and interrupt structures offer design flexibility.
  • Simplified Development: Supported by a comprehensive suite of development tools, including compilers, debuggers, and emulators.
  • Robust Reliability: Engineered for dependable performance in challenging environments.

Additional Details:

The UPD70F3210HGC-V850ES/KF1 microcontroller is frequently deployed in applications demanding precise real-time control and efficient data communication. The integrated ADC makes it ideal for applications requiring analog signal measurement, while the communication interfaces facilitate connectivity with other devices and systems. The exact flash memory and RAM capacities depend on the specific configuration of the microcontroller.

For detailed technical specifications, refer to the Renesas Electronics documentation for the V850ES/KF1 family and the UPD70F3210HGC-V850ES/KF1 part number. This documentation includes specifics on memory sizes, pinouts, electrical characteristics, and programming instructions.

You May Also Be Interested in

NEC
Lowest to $84.4190
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $12.5125
NEC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess