EN
  • EN
  • DE

UPD70F3371M2GBA1-GAH-E2-AX

Part No UPD70F3371M2GBA1-GAH-E2-AX
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1166984-UPD70F3371M2GBA1-GAH-E2-AX
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3371M2GBA1-GAH-E2-AX CAD Model

Description

The UPD70F3371M2GBA1-GAH-E2-AX is a microcontroller unit (MCU) manufactured by Renesas Electronics America. It is part of the Renesas 78K0R/KF3 series, designed for embedded systems requiring low power consumption and high performance. This MCU integrates various peripherals, making it suitable for a wide range of applications.

Applications

  • Automotive body control modules
  • Industrial automation systems
  • Consumer electronics
  • Home appliances
  • Motor control applications
  • Security systems
  • Smart metering

Features

  • CPU Core: 78K0R
  • Operating Voltage: 1.8V to 5.5V
  • Flash Memory: 128KB
  • RAM: 6KB
  • Package: LQFP-64
  • Timers: Multiple 16-bit timers
  • Communication Interfaces: UART, SPI, I2C
  • A/D Converter: 10-bit resolution, multiple channels
  • Operating Temperature Range: -40°C to +85°C

Benefits

  • Low Power Consumption: Extends battery life in portable applications.
  • High Performance: Enables efficient execution of complex algorithms.
  • Integrated Peripherals: Reduces external component count and system cost.
  • Wide Operating Voltage Range: Provides flexibility in power supply design.
  • Robust Design: Ensures reliable operation in harsh environments.

Additional Details

The UPD70F3371M2GBA1-GAH-E2-AX microcontroller offers a comprehensive set of features for embedded control applications. Its 78K0R CPU core provides efficient code execution, while the integrated peripherals, such as UART, SPI, and I2C, facilitate communication with other devices. The 10-bit A/D converter enables precise analog signal measurement. The LQFP-64 package provides a compact footprint for space-constrained designs. This MCU is well-suited for applications requiring a balance of performance, power efficiency, and cost-effectiveness.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
Lowest to $3.1721

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess