EN
  • EN
  • DE

MPT-04-01-01-L-RA-LC

Part No MPT-04-01-01-L-RA-LC
Manufacturer Samtec Inc.
Catalog Blade Type Power Connectors
Description VERTICAL POWER TERMINAL / 4 Position Header, Male Blades Connector Solder 0.197" (5.00mm) Through Hole, Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Blade Type Power Connectors
Mfr Samtec Inc.
Series PowerStrip™ 30 MPT
Package Tray
Connector Type Header, Male Blades
Number of Positions 4
Pitch 0.197" (5.00mm)
Mounting Type Through Hole, Right Angle
Number of Rows 1
Termination Solder
Features Latch Lock
Color Black
Fastening Type Locking Ramp
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Voltage Rating 812 V
Current Rating (Amps) 30 A
Material - Insulation Liquid Crystal Polymer (LCP)
Temperature Range - Operating -55°C ~ 125°C
Base Product Number MPT-04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Names SAM11539,MPT-04-01-01-L-RA-LC-ND
Standard Package 64
Win Source Part Number 1080184-MPT-04-01-01-L-RA-LC
Ultra Librarian 3D Model Ultra Librarian MPT-04-01-01-L-RA-LC CAD Model

Description

The MPT-04-01-01-L-RA-LC blade type power connector from Samtec Inc. is commonly used in various electronic devices.

  • Number of Positions: 4
  • Pitch: 0.197 inches (5.00mm)
  • Mounting: Through-Hole, Right Angle
  • Fastening Type: Locking Ramp
  • Current Rating: 30A
  • Voltage Rating: 812V
  • Contact Material: Copper Alloy
  • Contact Finish Thickness: 10.0μin (0.25μm)
  • Latch Lock: Yes
  • Standard Package: 64

You May Also Be Interested in

Anderson Power Products, Inc.
TERM BLADE FEMALE 3/0AWG SILVER
Need more? Email Us
914
Anderson Power Products, Inc.
CONN HSG 2POS YELLOW
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS RED
Need more? Email Us
TE Connectivity
CONN HSG 2POS GRAY
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS BLACK
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 3POS
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS RED
Need more? Email Us
Anderson Power Products, Inc.
TERM BLADE FEMALE 2/0AWG SILVER
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS BROWN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess