EN
  • EN
  • DE

UPD70F3380M2GJA2-GAE-AX

Part No UPD70F3380M2GJA2-GAE-AX
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description UPD70F Series 5 V 512 KB Flash Surface Mount 32 Bit Microcontroller - LQFP-144
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Data Bus Width 32 b
Interface I2C, UART
Max Frequency 48 MHz
Maximum Operating Temperature 125 °C
Memory Size 512 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of Programmable I/O 128
Number of Timers/Counters 9
Number of UART Channels 6
Operating Supply Voltage 5 V
Radiation Hardening No
RAM Size 32 kB
RoHS Compliant
Win Source Part Number 1102944-UPD70F3380M2GJA2-GAE-AX
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD70F3380M2GJA2-GAE-AX CAD Model

Description

The UPD70F3380M2GJA2-GAE-AX is a microcontroller unit (MCU) manufactured by Renesas Electronics America. It belongs to the Renesas 78K0R family, known for its balance of low power consumption and high performance in embedded systems. This particular model is designed for a wide range of applications that require efficient processing and energy management.

Applications

  • Automotive Electronics: Used in body control modules (BCM), instrument panels, and lighting control systems.
  • Industrial Automation: Implemented in programmable logic controllers (PLCs), motor control systems, and process control equipment.
  • Consumer Electronics: Found in home appliances, remote controls, and various smart devices.
  • Medical Devices: Utilized in portable medical equipment, patient monitoring systems, and diagnostic devices.
  • Smart Metering: Incorporated in energy meters, water meters, and gas meters for data collection and communication.

Features

  • 78K0R CPU Core: High-performance 78K0R CPU core for efficient instruction execution.
  • Low Power Consumption: Optimized for low power operation to extend battery life and reduce energy consumption.
  • On-Chip Flash Memory: Embedded flash memory for program storage and data logging.
  • On-Chip RAM: Integrated RAM for data manipulation and temporary storage.
  • Timers and Counters: Multiple timers and counters for timing control, event counting, and PWM generation.
  • Serial Communication Interfaces: Supports UART, SPI, and I2C communication protocols for serial data transfer.
  • Analog-to-Digital Converter (ADC): Built-in ADC for converting analog signals to digital values.
  • Digital-to-Analog Converter (DAC): Integrated DAC for converting digital signals to analog values.
  • Interrupt Controller: Manages interrupts from various peripherals and external sources.
  • Operating Voltage: Operates with a supply voltage typically between 1.8V and 5.5V.

Benefits

  • Improved System Performance: High-performance CPU core allows for efficient and fast processing.
  • Reduced System Cost: Integrated peripherals reduce the need for external components, lowering overall system cost.
  • Extended Battery Life: Low power consumption extends the operational life of battery-powered devices.
  • Simplified Development: Comprehensive development tools and resources simplify the design and implementation process.
  • Increased Reliability: Robust design and manufacturing ensure long-term reliability and stability.

Technical Specifications

The UPD70F3380M2GJA2-GAE-AX typically includes Flash memory (e.g., 128KB or more), RAM (e.g., 8KB or more), multiple timers, UART, SPI, I2C, ADC, and DAC. It also incorporates various I/O pins and operates within a specified voltage range. For precise specifications, refer to the Renesas Electronics America datasheet for this specific product.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess