EN
  • EN
  • DE

UPD780138GC-769-8BS-A

Part No UPD780138GC-769-8BS-A
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 394552-UPD780138GC-769-8BS-A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD780138GC-769-8BS-A CAD Model

Description

The UPD780138GC-769-8BS-A is a microcontroller manufactured by Renesas Electronics America. This device belongs to the 78K/0 series of microcontrollers, known for their compact design and efficient performance in embedded systems. It is designed for applications requiring low power consumption and a moderate level of processing capability.

Applications

  • Consumer Electronics: Used in various consumer products such as remote controls, small appliances, and toys, where its low power and compact size are advantageous.
  • Industrial Control: Employed in basic industrial control systems for tasks like motor control, sensor interfacing, and simple automation.
  • Automotive Subsystems: Integrated into automotive applications such as dashboard controls and lighting systems.
  • Medical Devices: Utilized in portable medical devices like glucose meters and heart rate monitors.
  • IoT Devices: Suitable for low-power IoT applications requiring data acquisition and communication.

Features

  • CPU Core: Based on the Renesas 78K/0 architecture, providing a balance of performance and power efficiency.
  • Memory: Includes on-chip ROM (Read-Only Memory) for program storage and RAM (Random Access Memory) for data manipulation.
  • I/O Ports: Features multiple programmable I/O ports for interfacing with external devices and sensors.
  • Timers: Equipped with timers for real-time control, event timing, and PWM generation.
  • Serial Communication: Supports serial communication protocols such as UART for connecting to other devices.
  • A/D Converter: Incorporates an Analog-to-Digital Converter (ADC) for converting analog signals into digital data.
  • Interrupt Controller: Integrated interrupt controller for efficient handling of external and internal events.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.

Benefits

  • Compact Design: Enables integration into small-form-factor devices.
  • Low Power: Extends battery life in portable applications.
  • Versatile I/O: Allows for flexible interfacing with a variety of peripherals.
  • Real-Time Control: Timers and interrupt controller enable precise control of external devices.
  • Cost-Effective: Provides a cost-efficient solution for embedded control applications.
  • Reliable Performance: Ensures stable operation in various environmental conditions.

Additional Details

The specific package type is crucial for PCB design, and it affects thermal dissipation and mounting considerations. The 78K/0 series microcontrollers from Renesas are widely adopted due to their balance of features, power efficiency, and cost. Detailed specifications, including memory sizes, I/O configurations, and electrical characteristics, can be found in the official Renesas datasheets for the UPD780138GC series.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Lowest to $25.0254
NEC
Lowest to $26.6863
NEC
Lowest to $12.5125
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess